EN
  • EN
  • DE

PCFE25201B-1R0MS

Part No PCFE25201B-1R0MS
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833515-PCFE25201B-1R0MS
Ultra Librarian 3D Model Ultra Librarian PCFE25201B-1R0MS CAD Model

Description

The PCFE25201B-1R0MS is a power inductor manufactured by Cyntec. It is designed for various power management applications where efficient energy storage and conversion are required. Its compact size and robust construction make it suitable for modern electronic devices.

Applications

  • DC-DC Converters
  • Power Supplies for Portable Devices
  • Voltage Regulators
  • Point-of-Load (POL) Converters
  • LED Lighting Systems

Features

  • Low DC Resistance (DCR): Minimizes power loss, leading to improved efficiency.
  • High Saturation Current: Ensures stable performance under high current conditions.
  • Compact Size: Ideal for space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI) to prevent noise in sensitive circuits.
  • High Efficiency: Optimized for minimal energy dissipation.
  • Robust Design: Suitable for demanding environmental conditions.

Benefits

  • Enhanced Power Efficiency: Reduced DCR minimizes power losses, leading to improved overall system efficiency.
  • Stable Performance: High saturation current ensures reliable operation, even under heavy loads.
  • Reduced Electromagnetic Interference: Shielded construction minimizes EMI, enhancing the reliability of nearby components.
  • Space Saving: Compact size allows for greater design flexibility in small devices.
  • Reliable Operation: Designed for consistent performance in a variety of operating conditions.

Additional Details

The PCFE25201B-1R0MS features an inductance of 1.0 μH. The shielded construction minimizes electromagnetic interference (EMI), which is crucial in sensitive electronic applications. Its low DCR contributes to higher efficiency, which is critical for power-saving applications. The compact size allows designers to incorporate this inductor into smaller and more densely packed circuits. This inductor is frequently used in synchronous buck converters, boost converters, and other power management circuits to efficiently store energy and provide a stable voltage output. Further specifications, including the specific saturation current and operating temperature range, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess