EN
  • EN
  • DE

HDK-120808ZA-2W1

Part No HDK-120808ZA-2W1
Manufacturer Changzhou Dragon State Electronic Co.,LTD
Catalog Speakers
Description 10% 8Ω Electromagnetic 500Hz 90dB 1W Speakers RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency Range 200Hz~8kHz
Total Harmonic Distortion(THD) 10%
Impedance
Technology Electromagnetic
Resonant Frequency 500Hz
Sound Pressure Level(SPL) 90dB
Rated Power 1W
Ultra Librarian 3D Model Ultra Librarian HDK-120808ZA-2W1 CAD Model

Description

Product Overview:

The 02DZ10-Z(TPH3F) is a high-performance Zener diode designed to provide efficient voltage regulation and protection in electronics. Known for its stability and precision, this diode is perfect for diverse applications requiring consistent voltage management.

Applications:

  • Power supply voltage regulation
  • Protection of digital and analog circuits
  • Signal processing systems
  • Voltage reference in calibration equipment

Features and Benefits:

  • Advanced protection: Safeguards circuits against voltage irregularities and surges.
  • Precision control: Delivers accurate voltage regulation to enhance system efficiency.
  • Flexible usage: Easily adapts to various circuit requirements.
  • Optimized footpront: Ensures device compatibility with minimal design alterations.

The 02DZ10-Z(TPH3F) elevates the performance and safety of your electronic systems through reliable voltage regulation.

You May Also Be Interested in

Knowles
SPEAKER 550OHM SIDE PORT 100DB
Need more? Email Us
Knowles
SPEAKER
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 1W TOP PORT 86DB
Lowest to $4.2672
Knowles
SPEAKER
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 77DB
Lowest to $5.4185
PUI Audio, Inc.
SPEAKER 4OHM 20W TOP PORT 86DB / Speakers Ferrite 90±20%Hz 30W 86±3dBA 4Ohm Square
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 250MW TOP PORT 85DB
Lowest to $2.8694
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
Knowles
SPEAKR 91.8OHM SIDE PORT 106.5DB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9723 $53.4765
130+ $0.7978 $103.7140
195+ $0.7728 $150.6960
270+ $0.7479 $201.9330
350+ $0.7230 $253.0500
465+ $0.6482 $301.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess