EN
  • EN
  • DE

DS01-254-L-01BE

Part No DS01-254-L-01BE
Manufacturer CUI Inc.
Catalog DIP Switches
Description DIP SWITCH, SPST, 2.54 PITCH, RA / Dip Switch SPST 1 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - DIP Switches
Mfr CUI Devices
Series DS01-254
Package Tube
Circuit SPST
Number of Positions 1
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.264" (6.70mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm) , Full
Washable No
Temperature Range - Operating -40°C ~ 85°C
Body Material Polybutylene Terephthalate (PBT)
Length 0.156" (3.96mm)
Electrical Life 2,000 Cycles
Base Product Number DS01-254
Standard Package 120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1348607-DS01-254-L-01BE
Ultra Librarian 3D Model Ultra Librarian DS01-254-L-01BE CAD Model

Description

The DS01-254 series is a DIP switch type product manufactured by CUI Devices.

  • Series: DS01-254-L-01BE
  • Circuit: SPST
  • Number of Positions: 1
  • Pitch: 0.100" (2.54mm) , full
  • Termination Style: PC pin
  • Contact Finish: gold
  • Voltage Rating: 24VDC
  • Current Rating: 25mA
  • Mounting Type: through-hole
  • Packaging: tube
  • Standard Package: 120
  • REACH: unaffected

You May Also Be Interested in

C&K Components
SWITCH SLIDE DIP SPST 0.01A 20V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height
Lowest to $0.7396
E-SWITCH
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
TE Connectivity
DIP Switches / SIP Switches SWITCH DIP SPST EXT ACT 8POS SMD
Need more? Email Us
C&K Components
SWITCH SLIDE DIP SPST 0.01A 20V
Need more? Email Us
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 3P 3 Top Slide 0.1A 50V
Lowest to $0.5531
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $2.7589
TE Connectivity
DIP Switches / SIP Switches HALF PITCH 10 POS
Lowest to $3.7458

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess