EN
  • EN
  • DE

LM3S300-IQN25-C2T

Part No LM3S300-IQN25-C2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 25MHz
Number of I/O 36
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 133867-LM3S300-IQN25-C2T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S300-IQN25-C2T CAD Model

Description

The Texas Instruments LM3S300-IQN25-C2T is an advanced microcontroller unit (MCU) developed and manufactured by Texas Instruments, a renowned global semiconductor company.

  • Processor Core: ARM Cortex-M3 processor core
  • Frequency: 25 MHz
  • Flash memory: 32KB
  • SRAM: 8KB
  • ADC: 12-bit Analog-to-Digital Converter (ADC)
  • Communication interfaces: I2C, SPI, and UART
  • GPIO: 16 GPIO (General Purpose Input/Output) pins
  • Power Management Options: Yes
  • Power Modes: active, sleep, and deep sleep modes
  • Package: Compact 48-pin LQFP (Low-profile Quad Flat Package) package
  • Temperature Range: Industrial temperature range of -40 to 85 degrees Celsius

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess