EN
  • EN
  • DE

CES-361810-18PM

Part No CES-361810-18PM
Manufacturer CUI Inc.
Catalog Speakers
Description 35.9 X 18.5 MM, ENCLOSED, RECTAN / 8 Ohms General Purpose, Enclosure Included Speaker 1 W 800 Hz ~ 10 kHz Top Rectangular
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Speakers
Mfr CUI Devices
Series CES
Package Tray
Technology Magnetic
Type General Purpose, Enclosure Included
Frequency Range 800 Hz ~ 10 kHz
Frequency - Self Resonant 1kHz
Impedance 8 Ohms
Efficiency - dBA 90.50
Efficiency - Testing 1W/100mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 1 W
Power - Max 1.2 W
Port Location Top
Shape Rectangular
Material - Cone Polyetheretherketone (PEEK)
Material - Magnet Nd-Fe-B
Termination Wire Leads with Connector
Dimension 1.610" L x 0.728" W (40.90mm x 18.50mm)
Height - Seated (Max) 0.421" (10.70mm)
Temperature Range - Operating -30°C ~ 70°C
Distortion Rating 10% Max @ 1kHz, 1W, 100mm
Base Product Number CES-361810
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.29.8000
Other Names 2223-CES-361810-18PM
Standard Package 28
Win Source Part Number 1138352-CES-361810-18PM
Ultra Librarian 3D Model Ultra Librarian CES-361810-18PM CAD Model

Description

The CES-361810-18PM is a general-purpose, enclosed speaker designed for use in audio products.

  • Frequency Range: 800 Hz ~ 10 kHz
  • Impedance: 8 ohms
  • Shape: Rectangular
  • Dimension: 1.610" L x 0.728" W (40.90mm x 18.50mm)
  • Sound Pressure Level (SPL): 90.50 dBA
  • Efficiency: 1W/100mm
  • Power Rating: 1W
  • Maximum Power: 1.2W
  • Operating Temperature: -30°C ~ 70°C
  • Termination Style: Wire lead with connector
  • Mounting: Through a hole
  • Package: Tray
  • Standard Package: 28

You May Also Be Interested in

Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 2W TOP PORT 92DB
Need more? Email Us
DB Unlimited.
SPEAKER 8OHM 2W TOP PORT 90DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 3OHM TOP PORT 83DB RECT
Need more? Email Us
Murata Electronics North America
BUZZER PIEZO 1.5V 12X12MM SMD / Buzzers Transducer, Externally Driven Piezo 1.5 V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads
Lowest to $1.7671
Knowles
SPEAKER 117.8OHM 94.3DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 77DB
Lowest to $5.4185
Same Sky
SPEAKER 8OHM 4W TOP PORT 87DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 200MW TOP PORT 80DB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess