EN
  • EN
  • DE

RT2415B7TR7

Part No RT2415B7TR7
Manufacturer CTS Resistor Products
Catalog HOT - SALES and EOL Components
Description RES NTWRK 8 RES 4.7K OHM 12LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer CTS Resistor Products
Packaging Tape and Reel
Circuit Type Dual Terminator
Resistance (Ohms) 4.7k
Tolerance ±1%
Number of Resistors 8
Number of Pins 12
Power Per Element 50mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Applications PCI, PCIX
Mounting Style SMD
Manufacturer Package 12-LBGA
Supplier Device Package 12-BGA (4x3)
Parts Dimension 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height - Seated (Maximum) 0.053" (1.34mm)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 299902-RT2415B7TR7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT2415B7TR7 CAD Model

Description

The CTS Resistor Products 299902-RT2415B7TR7 resistor network/array is a dual terminator package with 8 resistors.

  • Power per Element: 50mW
  • Tolerance: ±1%
  • Operating Temperature Range: -55°C ~ 125°C
  • Category: Resistors
  • Package: 12-BGA (4x3)
  • Height - Seated (Max): 0.053" (1.34mm)
  • Supply and Demand Status: Balanced
  • Packaging: Tape and reel
  • MSL Level: 1 (Unlimited)
  • Manufacturer Pack Quantity: 1,000
  • Parts Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm)

You May Also Be Interested in

Maxim Integrated
Lowest to $2.2869
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2317 $58.1706
44+ $2.6519 $116.6836
68+ $2.5687 $174.6716
93+ $2.4867 $231.2631
121+ $2.4036 $290.8356
161+ $2.1552 $346.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess