Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr CTS-Frequency Controls
Series ATS
Package Bulk
Type MHz Crystal
Frequency 20.48 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance 20pF
ESR (Equivalent Series Resistance) 30 Ohms
Operating Mode Fundamental
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Through Hole
Package / Case HC-49/US
Dimension 0.427" L x 0.177" W (10.85mm x 4.50mm)
Height - Seated (Max) 0.145" (3.68mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Other Names CTX417
Standard Package 100
Win Source Part Number 1035569-ATS204
Ultra Librarian 3D Model Ultra Librarian ATS204 CAD Model

Description

The CTS-Frequency Controls ATS204 is a 20.48 MHz crystal that has a frequency stability of ±50ppm and a frequency tolerance of ±30ppm.

  • ESR: 30 Ohms
  • Load Capacitance: 20pF
  • Mounting Type: through-hole
  • Package: HC-49/US
  • Temperature Range: -20°C ~ 70°C
  • Height: 0.145" (3.68mm)
  • REACH: unaffected
  • ECCN: EAR99

You May Also Be Interested in

Abracon LLC
CRYSTAL 12.0000MHZ 18PF SMD / 12 MHz ±20ppm Crystal 18pF 50 Ohms HC-49/US - 3 Lead
Need more? Email Us
ECAD model for ABLSG-12.000MHZ-D2Y-T
Abracon LLC
CRYSTAL 20.0000MHZ 18PF SMD / 20 MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ABMM-20.000MHZ-B2-T
Abracon LLC
CRYSTAL 18.0000MHZ 18PF SMD / 18 MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Need more? Email Us
ECAD model for ABLS-18.000MHZ-B4-T
ECS Inc.
CRYSTAL 3.579545MHZ 18PF SMD / Crystal 3.579545MHz ±30ppm (Tol) ±50ppm (Stability) 18pF FUND 150Ohm 2-Pin SMD T/R
Lowest to $1.4181
ECAD model for ECS-35-18-5PVX
TXC CORPORATION
CRYSTAL 14.31818MHZ 12PF SMD / 14.31818 MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for 7V-14.31818MAAE-T
ECS Inc.
CRYSTAL 8.0000MHZ 18PF SMD / Crystal 8MHz ±30ppm (Tol) ±100ppm (Stability) 18pF FUND 60Ohm 2-Pin SMD T/R
Need more? Email Us
ECAD model for ECS-80-18-5PXDN-TR
Abracon LLC
Crystal 25MHz ±20ppm (Tol) ±50ppm (Stability) 18pF FUND 30Ohm 2-Pin Mini-CSMD T/R / CRYSTAL 25.0000MHZ 18PF SMD
Lowest to $0.5868
ECAD model for ABM3-25.000MHZ-B2-T
Abracon LLC
CRYSTAL 14.31818MHZ 18PF TH / 14.31818 MHz ±20ppm Crystal 18pF 25 Ohms HC-49/U
Need more? Email Us
ECAD model for AB-14.31818MHZ-B2
Abracon LLC
CRYSTAL 28.3220MHZ 4PF SMD / 28.322 MHz ±10ppm Crystal 4pF 80 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ABM10W-28.3220MHZ-4-B1U-T3

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention