EN
  • EN
  • DE

NX2520SA-40.000000MHZ

Part No NX2520SA-40.000000MHZ
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 40.0000MHZ 10PF SMD / 40 MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr NDK America, Inc.
Series NX2520SA
Package Tape & Reel
Type MHz Crystal
Frequency 40 MHz
Frequency Stability ±10ppm
Frequency Tolerance ±10ppm
Load Capacitance 10pF
ESR (Equivalent Series Resistance) 40 Ohms
Operating Mode Fundamental
Temperature Range - Operating -10°C ~ 60°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.026" (0.65mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0060
Other Names NX2520SA-40.000000MHZ-STD-CSW-2,NX2520SA40000000MHZ,644-1066-6,NX2520SA-40.000M-STD-CSW-2,644-1066-2,644-1066-1
Standard Package 3,000
Win Source Part Number 1082982-NX2520SA-40.000000MHZ
Ultra Librarian 3D Model Ultra Librarian NX2520SA-40.000000MHZ CAD Model

Description

The NX2520SA is a MHz crystal that falls under the category of crystals, oscillators, and resonators.

  • Frequency: 40 MHz
  • Frequency Stability: ±10ppm
  • ESR (Equivalent Series Resistance): 40 Ohms
  • Frequency Tolerance: ±10ppm
  • Load Capacitance: 10pF
  • Mode: Fundamental

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ0: MINI SMD X
Need more? Email Us
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB / 10.7 MHz Center 3 kOhms Monolithic Crystal Filter Through Hole 2.5dB 15 kHz
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 18.4320MHZ 18PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 16.0000MHZ 9PF SMD
Lowest to $1.3928
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.0000MHZ 8PF SMD
Lowest to $0.7064
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 20.0000MHZ 16PF SMD
Lowest to $1.3789

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess