EN
  • EN
  • DE

831618C6.BB

Part No 831618C6.BB
Manufacturer Crouzet USA
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACT SPDT 0.1A 250V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 100mA (AC)
Voltage Rating - AC 250 V
Actuator Type Lever, Straight
Mounting Type Chassis Mount
Termination Style Quick Connect - 0.187" (4.7mm)
Operating Force 41gf
Release Force 10gf
Operating Position 0.600" (15.2mm)
Differential Travel 0.028" (0.7mm)
Overtravel 0.094" (2.4mm)
Mechanical Life 20,000,000 Cycles
Temperature Range - Operating -20°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1551082-831618C6.BB
Ultra Librarian 3D Model Ultra Librarian 831618C6.BB CAD Model

Description

N

You May Also Be Interested in

C&K Components
SWITCH TACTILE
Lowest to $39.0540
Honeywell
SWITCH SNAP ACTION SPDT 6A 120V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPST 10A 600V
Lowest to $12.9649
Honeywell
SWITCH LIMIT PB PNL MT SPDT 4A
Need more? Email Us
D2F
Omron
BUTTON SW PCB SPDT 3A 150GF 125V / Switch Snap Action N.O./N.C. SPDT Pin Plunger 3A 125VAC 30VDC 1.47N Thru-Hole PC Pins
Lowest to $0.3788
C&K Components
SWITCH DETECTOR SPST-NO 100MA
Lowest to $1.2347
Panasonic
SWITCH DETECTOR SPST-NO 10MA 5V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V / Switch SPDT Panel Mount
Need more? Email Us
Omron
SWITCH SNAP SPST-NO 250MA 100V / Switch SPST-NO Chassis Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess