EN
  • EN
  • DE

831615C60SP4136

Part No 831615C60SP4136
Manufacturer Crouzet USA
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT 4A 250V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 4A (AC)
Voltage Rating - AC 250 V
Actuator Type Round (Pin Plunger)
Mounting Type Chassis Mount
Termination Style Quick Connect - 0.187" (4.7mm)
Operating Force 15gf
Release Force 4.000gf
Operating Position 0.579" (14.7mm)
Differential Travel 0.014" (0.35mm)
Overtravel 0.047" (1.2mm)
Mechanical Life 50,000,000 Cycles
Temperature Range - Operating -20°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1551081-831615C60SP4136
Ultra Librarian 3D Model Ultra Librarian 831615C60SP4136 CAD Model

Description

N

You May Also Be Interested in

Honeywell
SWITCH SNAP ACTION SPDT 15A 125V / Switch SPDT Chassis Mount
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V / Switch SPDT Panel Mount
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 100MA
Lowest to $0.4456
Omron
Snap Action Switch | SWITCH SNAP ACTION SPDT 5A 125V
Lowest to $0.5122
Omron
SWITCH SNAP SPST-NO 250MA 100V / Switch SPST-NO Chassis Mount
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 7A 250V
Lowest to $31.5577
Honeywell
ENVIRONMENTALLY SEALED LIMIT SW
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 120V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V / Switch SPDT Chassis Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess