EN
  • EN
  • DE

81541005

Part No 81541005
Manufacturer Crouzet USA
Catalog Valves and Control
Description LOGIC AND ELEMENT FREE HANGING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Logic Element
Function LOGIC AND
Operating Pressure 30 ~ 116 PSI (2 ~ 8 bar)
Orifice Diameter 0.157" (4.00mm)
Fluid Type Air, Inert Gas
Connection Method Push-In Connection for Tubing 6.00mm Dia
Mounting Type Free Hanging (In-Line)
Features Pressure Indicator
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1600371-81541005
Ultra Librarian 3D Model Ultra Librarian 81541005 CAD Model

Description

N

You May Also Be Interested in

Crouzet USA
SWITCH POSITIVE OUT SUB-BASE MNT
Need more? Email Us
Crouzet USA
SUB-BASE ROD MOUNT
Need more? Email Us
Crouzet USA
FLOW RESTRICT ONE-WAY FREE HANG
Need more? Email Us
Crouzet USA
LOGIC AND ELEMENT FREE HANGING
Need more? Email Us
Crouzet USA
MEMORY ELEMENT 4/2 SUB-BASE MNT
Need more? Email Us
Crouzet USA
FLOW RESTRICT ONE-WAY FREE HANG
Need more? Email Us
Crouzet USA
LOGIC YES ELEMENT SUB-BASE MOUNT
Need more? Email Us
Crouzet USA
FLOW RESTRICT ONEWAY SUB-BASE MT
Need more? Email Us
Crouzet USA
FLOW RESTRICT ONE-WAY FREE HANG
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess