EN
  • EN
  • DE

81529003

Part No 81529003
Manufacturer Crouzet USA
Catalog Valves and Control
Description FLOW RESTRICT ONE-WAY FREE HANG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Flow Restrictor, Fixed
Function One-Way
Operating Pressure 15 ~ 116 PSI (1 ~ 8 bar)
Orifice Diameter 0.012" (0.30mm)
Fluid Type Air, Inert Gas
Connection Method Push-In Connection for Tubing 5/32" (4.00mm) Dia
Mounting Type Free Hanging (In-Line)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599300-81529003
Ultra Librarian 3D Model Ultra Librarian 81529003 CAD Model

Description

N

You May Also Be Interested in

Crouzet USA
CONTROL VALVE 4/2 SUBBASE MNT
Need more? Email Us
Crouzet USA
MEMORY ELEMENT 4/2 SUB-BASE MNT
Need more? Email Us
Crouzet USA
POSITION DETECT 3/2 NC CHAS MNT
Need more? Email Us
Crouzet USA
SWITCH PRES OPERATED SUB-BASE MT
Need more? Email Us
Crouzet USA
SWITCH NEG OUTPUT SUB-BASE MNT
Need more? Email Us
Crouzet USA
SUB-BASE ROD MOUNT
Need more? Email Us
Crouzet USA
LOGIC AND ELEMENT FREE HANGING
Need more? Email Us
Crouzet USA
FLOW RESTRICT ONE-WAY FREE HANG
Need more? Email Us
Crouzet USA
VAC GEN PRES OPERATED FREE HANG
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess