EN
  • EN
  • DE

TP40DMSB

Part No TP40DMSB
Manufacturer Crouse-Hinds
Catalog OEM Parts (T - Z)
Description 4 Sq Open Back Box Welded 2 1/8 Dp 1/2 And 3/4 Ko Msb Brkt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100701-TP40DMSB
Categories OEM Parts(T-Z)
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TP40DMSB CAD Model

Description

The TP40DMSB is a pin and sleeve plug from Crouse-Hinds, part of their Arktite TP series. It's designed for heavy-duty industrial applications where a reliable and watertight power connection is crucial. These plugs are built to withstand harsh environments and provide a safe and secure electrical connection.

Applications:

  • Industrial Machinery: Powering heavy-duty machinery like motors, pumps, and welders in factories and plants.
  • Construction Sites: Providing temporary power for tools, lighting, and equipment on construction sites.
  • Marine Applications: Suitable for use in docks, harbors, and ships to power electrical equipment in a wet environment.
  • Food Processing Plants: Powering processing equipment while withstanding frequent washdowns and stringent hygiene requirements.
  • Mining Operations: Providing reliable power connections in harsh mining environments.

Features:

  • Watertight Construction: Designed with seals and robust materials to prevent water ingress.
  • Heavy-Duty Design: Built to withstand physical abuse, vibrations, and extreme temperatures.
  • Pin and Sleeve Configuration: Provides a polarized connection, preventing incorrect mating.
  • Durable Materials: Constructed from corrosion-resistant materials to withstand harsh environments.
  • Color-Coded Housings: Facilitates easy identification and prevents accidental mismating.
  • Grounding Options: Available with various grounding options for enhanced safety.

Benefits:

  • Enhanced Safety: Watertight and robust design ensures safe operation in demanding environments.
  • Reliable Connection: Pin and sleeve configuration provides a secure and stable electrical connection.
  • Reduced Downtime: Durable construction minimizes the need for frequent replacements.
  • Easy Identification: Color-coded housings simplify connection and prevent errors.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.

The TP40DMSB is designed to provide a reliable and safe power connection in demanding industrial environments. Its watertight construction ensures that it can withstand exposure to water, dust, and other contaminants. The heavy-duty design and durable materials make it resistant to physical abuse, vibrations, and extreme temperatures. The pin and sleeve configuration provides a polarized connection, preventing incorrect mating and ensuring safe operation. The color-coded housings facilitate easy identification, reducing the risk of accidental mismating. This pin and sleeve plug is an essential component for providing power in various industrial and commercial applications.

Technical Specifications (Example):

  • Amperage: 40A
  • Voltage: 480V AC
  • Number of Poles: 3
  • Wire Size: Varies based on specific model
  • Ingress Protection: IP67 (Watertight)
  • Operating Temperature: -40°C to +100°C

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess