EN
  • EN
  • DE
Part No SG7
Manufacturer Crouse-Hinds
Catalog OEM Parts ( S )
Description Sealing Gasket, 2-1/2"
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092611-SG7
Categories OEM Parts( S )
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG7 CAD Model

Description

The SG7 is a conduit outlet box from Crouse-Hinds. It is designed for use in hazardous locations to provide a safe and reliable connection point for electrical conduit and wiring. These boxes are typically made from durable materials like cast aluminum or stainless steel to withstand harsh environments and prevent the ingress of explosive gases or dust.

Applications

  • Petrochemical Plants: Connecting conduit runs in areas with flammable liquids and gases.
  • Oil Refineries: Protecting electrical connections in hazardous areas.
  • Grain Elevators: Preventing dust explosions by containing electrical components.
  • Coal Mines: Ensuring safe electrical installations in underground environments.
  • Wastewater Treatment Plants: Providing corrosion-resistant enclosures for electrical connections.

Features

  • Durable Construction: Made from cast aluminum or stainless steel for corrosion resistance and strength.
  • Explosion-Proof Design: Prevents ignition of flammable gases or dust.
  • Threaded Openings: Allow for secure connection of conduit runs.
  • Weatherproof Design: Protects electrical components from moisture and other environmental factors.
  • Grounding Provision: Provides a reliable grounding path for safety.
  • Various Sizes and Configurations: Available in different sizes and configurations to meet specific application requirements.

Benefits

  • Enhanced Safety: Prevents explosions and fires in hazardous locations.
  • Reliable Performance: Provides a secure and weatherproof connection for electrical wiring.
  • Long Service Life: Durable construction ensures long-term performance in harsh environments.
  • Easy Installation: Threaded openings simplify installation and maintenance.
  • Compliance with Standards: Meets or exceeds relevant industry standards for hazardous locations.

Additional Details

The SG7 conduit outlet box is typically available with threaded openings for various conduit sizes. It’s designed to meet NEMA and UL standards for hazardous locations. The specific dimensions, weight, and materials of construction can vary depending on the model. When selecting a conduit outlet box for a hazardous location, it's crucial to ensure that it is properly rated for the specific environment in which it will be used.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess