EN
  • EN
  • DE

LTK3845

Part No LTK3845
Manufacturer Crouse-Hinds
Catalog OEM Parts (J - L)
Description 3/8 Lt Low Profile 45 Degree Conn
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072739-LTK3845
Categories OEM Parts(J-L)
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTK3845 CAD Model

Description

The LTK3845 is a conduit union manufactured by Crouse-Hinds. It is designed to connect two lengths of rigid metal conduit (RMC) or intermediate metal conduit (IMC) in a straight line, providing a secure and weatherproof connection.

Applications:

  • Electrical conduit systems
  • Industrial wiring
  • Commercial construction
  • Hazardous locations (with appropriate approvals)
  • Outdoor installations

Features:

  • Rigid metal construction
  • Threaded connections
  • Weatherproof design
  • Corrosion-resistant finish
  • UL listed

Benefits:

  • Provides a secure and reliable conduit connection
  • Protects wiring from environmental hazards
  • Ensures compliance with electrical codes
  • Withstands harsh industrial environments

Specifications:

The LTK3845 is typically made from steel or aluminum. The union uses standard NPT (National Pipe Thread) threads for connecting to the conduit. It's designed to be weatherproof, protecting the wiring inside the conduit from moisture, dust, and other environmental factors. The corrosion-resistant finish ensures long-lasting performance in harsh environments. It conforms to UL safety standards for electrical equipment. The trade size of the LTK3845 is 1-1/2 inch. It's designed for use with rigid metal conduit (RMC) or intermediate metal conduit (IMC) of the same trade size.

The LTK3845 conduit union is a crucial component for creating secure and weatherproof electrical conduit systems in various industrial and commercial applications. Its robust construction and compliance with safety standards ensure reliable performance and protection of electrical wiring.

You May Also Be Interested in

Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
ON Semiconductor
Lowest to $0.1379
KIWI
Lowest to $0.0839
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lowpower
Lowest to $0.0405
KEC
Lowest to $0.0658
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess