EN
  • EN
  • DE

PI6CX231BLEX

Part No PI6CX231BLEX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1084799-PI6CX231BLEX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI6CX231BLEX CAD Model

Description

The PI6CX231BLEX is a low-power, high-performance crystal oscillator from Pericom. This device is designed to provide a stable and accurate clock signal for various electronic applications. It's commonly used where a precise and reliable timing source is required, and where power consumption is a critical factor.

Applications:

  • Mobile Devices: Smartphones, tablets, and wearable devices where low power consumption is essential.
  • Wireless Communication: Bluetooth, Wi-Fi, and other wireless modules requiring precise timing.
  • Embedded Systems: Microcontrollers, sensors, and other embedded devices needing a stable clock source.
  • Consumer Electronics: Digital cameras, MP3 players, and other portable devices.
  • IoT (Internet of Things) Devices: Connected sensors and devices requiring long battery life.

Features:

  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • High Stability: Provides a stable and accurate clock signal over a wide temperature range.
  • Small Package: Available in compact packages to minimize board space.
  • Wide Frequency Range: Supports a broad range of output frequencies.
  • Fast Startup Time: Quickly provides a stable clock signal after power-up.
  • Excellent Phase Noise Performance: Ensures high-quality clock signals with minimal noise.

Benefits:

  • Extended Battery Life: Low power consumption reduces battery drain.
  • Improved System Performance: Stable and accurate clock signals contribute to reliable system operation.
  • Reduced Board Space: Small package size allows for compact designs.
  • Reliable Operation: High stability ensures consistent performance over temperature variations.
  • Quick System Startup: Fast startup time minimizes delay during power-up.

Additional Details:

The PI6CX231BLEX operates from a low voltage power supply and is available in various package options. Detailed specifications include operating voltage, operating temperature range, output frequency, frequency stability, and power consumption. Consult the datasheet for complete technical information and application notes.

You May Also Be Interested in

Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
World Produts Inc.
Need more? Email Us
Thomas & Betts
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Microchip Technology
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess