EN
  • EN
  • DE

DSFS933-SA

Part No DSFS933-SA
Manufacturer Crouse-Hinds
Catalog OEM Parts (C - E)
Description Explosion-Proof Snap Switch Cover EDS Aluminum
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090682-DSFS933-SA
Categories OEM Parts(C-E)
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSFS933-SA CAD Model

Description

Overview

The Crouse-Hinds DSFS933-SA is a factory sealed control station, designed for hazardous locations requiring explosion-proof and dust-ignitionproof equipment. This robust control station provides reliable operation in environments where flammable gases, vapors, or dust are present.

Applications

  • Oil and gas refineries
  • Chemical processing plants
  • Grain elevators
  • Coal mines
  • Paint and varnish manufacturing facilities
  • Any location with potentially explosive atmospheres requiring safe control and monitoring of equipment.

Features

  • Explosion-proof and dust-ignitionproof construction: Ensures safe operation in hazardous locations.
  • Factory sealed: Eliminates the need for external sealing fittings.
  • Robust enclosure: Provides protection against harsh environmental conditions.
  • Variety of operating heads: Allows for customization based on specific application requirements.
  • Compact design: Suitable for installation in confined spaces.
  • Corrosion-resistant materials: Ensures long-term reliability.

Benefits

  • Enhanced safety: Minimizes the risk of explosions in hazardous environments.
  • Reduced installation costs: Factory sealing eliminates the need for additional sealing components.
  • Improved reliability: Robust construction ensures dependable operation in demanding conditions.
  • Increased uptime: Durable materials and construction minimize maintenance requirements.
  • Simplified maintenance: Easy access to internal components for inspection and repair.
  • Compliance with industry standards: Meets or exceeds relevant safety regulations.

Additional Details

The DSFS933-SA typically features a cast aluminum enclosure with a powder-coated finish for corrosion resistance. The operating head may include pushbuttons, selector switches, or pilot lights, depending on the specific configuration. This control station is designed to meet the requirements of NEC and CEC standards for hazardous locations. It is crucial to consult the product's datasheet and applicable codes for proper installation and usage.

It's built to withstand harsh environments and prevent the propagation of explosions from within the enclosure to the surrounding atmosphere. It’s crucial to ensure proper grounding and wiring practices are followed during installation.

You May Also Be Interested in

Rockwell
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess