EN
  • EN
  • DE

XPEWHT-L1-7B4-Q2-0-07

Part No XPEWHT-L1-7B4-Q2-0-07
Manufacturer Cree/Wolfspeed
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996452-XPEWHT-L1-7B4-Q2-0-07
Categories OEM Parts(T-Z)
Manufacturer Cree/Wolfspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPEWHT-L1-7B4-Q2-0-07 CAD Model

Description

The XPEWHT-L1-7B4-Q2-0-07 is a high-performance LED manufactured by Cree (now Wolfspeed). This LED is designed for a wide range of lighting applications, offering high luminous flux, long lifespan, and excellent color rendering. It is commonly used in general illumination, architectural lighting, and automotive lighting.

Applications:

  • General illumination (indoor and outdoor lighting)
  • Architectural lighting
  • Automotive lighting (headlights, taillights, turn signals)
  • Street lighting
  • Backlighting (LCD displays)
  • Specialty lighting

Features:

  • High luminous flux
  • Long lifespan
  • Excellent color rendering index (CRI)
  • Wide viewing angle
  • Low thermal resistance
  • Compact package

Benefits:

  • Provides bright and efficient lighting for various applications.
  • Reduces maintenance costs due to long lifespan.
  • Enhances color accuracy and visual appeal with high CRI.
  • Offers uniform light distribution with a wide viewing angle.
  • Facilitates efficient heat dissipation with low thermal resistance.
  • Enables compact and space-saving designs with a small package size.

Additional Details:

The XPEWHT-L1-7B4-Q2-0-07 LED is characterized by its high luminous flux output, typically measured in lumens. It has a long operational lifespan, often exceeding 50,000 hours, which reduces the need for frequent replacements. The LED features a high Color Rendering Index (CRI), indicating its ability to accurately reproduce colors. Its wide viewing angle ensures uniform light distribution over a large area. The low thermal resistance allows for efficient heat dissipation, preventing overheating and ensuring stable performance. The LED is typically packaged in a surface-mount package. Refer to the Cree/Wolfspeed documentation for detailed optical and electrical characteristics, thermal management guidelines, and package dimensions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess