The S-80728SL is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage drops below a specified threshold. This ensures that the connected microcontroller or other digital circuits operate reliably, preventing data corruption or erratic behavior during undervoltage conditions.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power-on reset circuits
- Battery voltage monitoring
- Industrial control systems
Features
- High-precision detection voltage: Provides accurate monitoring of the supply voltage.
- Ultra-low current consumption: Minimizes power consumption, making it suitable for battery-powered applications.
- Wide operating voltage range: Operates over a broad range of supply voltages.
- Small package: Available in compact packages for space-constrained applications.
- Built-in hysteresis: Prevents unwanted reset triggers due to noise or voltage fluctuations near the threshold.
Benefits
- Protects microcontrollers and digital circuits from malfunction due to low voltage.
- Extends battery life in portable devices.
- Improves the reliability of electronic systems.
- Simplifies circuit design with its integrated functionality.
- Reduces board space requirements.
Technical Specifications
The S-80728SL typically has a detection voltage of approximately 2.8V (refer to the datasheet for the exact value, as slight variations may exist). It operates within a defined voltage range, typically from 1.0V to 10.0V. The supply current is very low, usually in the microampere range. It is commonly packaged in SOT-23 packages suitable for surface mount technology (SMT). The output configuration is typically N-channel open drain or CMOS output. Consult the official datasheet for detailed electrical characteristics, timing diagrams, and specific operating conditions.
The S-80728SL is a dependable and efficient voltage detector suitable for a wide variety of applications requiring precise voltage monitoring and reset functionality with low power consumption.