EN
  • EN
  • DE

XPEWHT-L1-7B1-Q3-0-07

Part No XPEWHT-L1-7B1-Q3-0-07
Manufacturer Cree/Wolfspeed
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1221531-XPEWHT-L1-7B1-Q3-0-07
Categories Custom Parts
Manufacturer Cree/Wolfspeed
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPEWHT-L1-7B1-Q3-0-07 CAD Model

Description

The XPEWHT-L1-7B1-Q3-0-07 is a high-power LED manufactured by Cree (now Wolfspeed). This is an XLamp XP-E High Efficiency White (XPEWHT) LED, designed for applications requiring high brightness and energy efficiency. The specific code designates parameters like the color binning, forward voltage, and other performance characteristics.

Applications

  • LED lighting fixtures
  • Flashlights and spotlights
  • Architectural lighting
  • Automotive lighting
  • Backlighting for displays
  • Specialty lighting applications

Features

  • High luminous flux
  • High efficacy (lumens per watt)
  • Low thermal resistance
  • Wide viewing angle
  • Long lifespan
  • Compact size
  • Surface mount technology (SMT) compatible

Benefits

  • Bright and efficient light source
  • Reduced energy consumption compared to traditional lighting technologies
  • Improved thermal management
  • Even light distribution
  • Long-lasting performance
  • Easy to integrate into various lighting designs
  • Reduced maintenance costs

Additional Details

The XPEWHT-L1-7B1-Q3-0-07 is a white LED that produces a high amount of light with minimal power consumption. The low thermal resistance allows for efficient heat dissipation, which is crucial for maintaining the LED's performance and lifespan. The wide viewing angle ensures even light distribution. The compact size allows for integration into small and space-constrained designs. Cree (Wolfspeed) is a leading manufacturer of LEDs and other semiconductor devices, known for their high quality and reliability. Detailed specifications for the XPEWHT-L1-7B1-Q3-0-07, including its luminous flux, color temperature, and forward voltage, can be found in the product datasheet available from Wolfspeed. This LED is ideal for applications where high brightness, energy efficiency, and long lifespan are critical.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Microchip Technology
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
NEC
Need more? Email Us
Zarlink
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess