EN
  • EN
  • DE

XPCWHT-L1-WM0-Q2-0-01

Part No XPCWHT-L1-WM0-Q2-0-01
Manufacturer Cree/Wolfspeed
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993276-XPCWHT-L1-WM0-Q2-0-01
Categories OEM Parts(T-Z)
Manufacturer Cree/Wolfspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPCWHT-L1-WM0-Q2-0-01 CAD Model

Description

The XPCWHT-L1-WM0-Q2-0-01 is a high-power white LED manufactured by Cree/Wolfspeed. It is designed to provide high luminous flux and excellent color rendering, making it suitable for various lighting applications.

Applications

  • General Lighting: Used in residential and commercial lighting fixtures.
  • Street Lighting: Provides efficient and reliable lighting for streets and highways.
  • Architectural Lighting: Used for accent lighting and facade illumination.
  • Automotive Lighting: Used in headlights, taillights, and other automotive lighting applications.
  • Backlighting: Provides backlighting for LCD displays.

Features

  • High Luminous Flux: Delivers a high amount of light.
  • Excellent Color Rendering: Accurately reproduces colors.
  • Long Lifespan: Provides long-lasting performance.
  • Low Power Consumption: Minimizes energy consumption.
  • Wide Viewing Angle: Provides uniform light distribution.

Benefits

  • Energy Savings: Reduces energy consumption compared to traditional lighting sources.
  • Improved Lighting Quality: Provides bright and uniform illumination.
  • Reduced Maintenance Costs: Long lifespan reduces the need for frequent replacements.
  • Versatile Application: Suitable for a wide range of lighting applications.

Additional Details

The XPCWHT-L1-WM0-Q2-0-01 has a typical forward voltage of around 3V and a forward current of around 350mA - 1A (consult datasheet). The luminous flux will depend on the current and temperature. The color temperature is typically cool white. The LED is typically available in a surface-mount package for easy integration into electronic devices. The operating temperature range is typically from -40°C to +85°C. The Q2 likely refers to a specific binning characteristic based on brightness and color.

You May Also Be Interested in

Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess