EN
  • EN
  • DE

C3D03060E-TR

Part No C3D03060E-TR
Manufacturer Cree/Wolfspeed
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 600V 11.5A TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Cree/Wolfspeed
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 11.5A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 600V
Capacitance @ Vr, F 155pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package TO-252-2
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 1027282-C3D03060E-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C3D03060E-TR CAD Model

Description

The C3D03060E-TR is a 600V, 11A Schottky silicon carbide (SiC) diode from Wolfspeed, Inc. It is designed for use in a variety of high-power and high-frequency applications, including:

Solar inverters Motor drives Uninterruptible power supplies (UPS) Electric vehicles (EVs) Industrial automation Renewable energy systems The C3D03060E-TR offers a number of advantages over traditional silicon diodes, including:

Higher efficiency: SiC diodes have lower forward voltage drop and reverse leakage current than silicon diodes, resulting in higher efficiency and lower power losses. Faster switching speed: SiC diodes have faster switching speeds than silicon diodes, which can improve the performance of high-frequency power circuits. Higher temperature rating: SiC diodes have a higher temperature rating than silicon diodes, allowing them to operate in more demanding environments. Longer lifespan: SiC diodes have a longer lifespan than silicon diodes, making them more reliable and cost-effective in the long term. The C3D03060E-TR is available in a TO-252-2 package, which is a surface mount package that is easy to assemble and solder. It is also RoHS compliant and has a moisture sensitivity level of 3 (168 hours).

Here are some of the specific benefits of using the C3D03060E-TR in some common applications:

Solar inverters: The C3D03060E-TR can help to improve the efficiency of solar inverters by reducing power losses in the diode bridge. This can lead to higher power output from the solar system and lower energy costs. Motor drives: The C3D03060E-TR can help to improve the performance of motor drives by reducing switching losses and improving thermal management. This can lead to more efficient and reliable motor operation. UPS: The C3D03060E-TR can help to improve the performance of UPS systems by reducing power losses and improving thermal management. This can lead to more efficient and reliable UPS operation, which is critical for protecting critical systems from power outages. EVs: The C3D03060E-TR can help to improve the efficiency of EVs by reducing power losses in the powertrain. This can lead to longer range and improved performance. Industrial automation: The C3D03060E-TR can help to improve the performance of industrial automation systems by reducing power losses and improving thermal management. This can lead to more efficient and reliable operation of industrial equipment. Renewable energy systems: The C3D03060E-TR can be used in a variety of renewable energy systems, such as wind turbines and solar systems. It can help to improve the efficiency of these systems and reduce power losses. Overall, the C3D03060E-TR is a high-performance SiC diode that is ideal for a wide range of high-power and high-frequency applications. It offers a number of advantages over traditional silicon diodes, including higher efficiency, faster switching speed, higher temperature rating, and longer lifespan.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7447 $61.0645
85+ $1.4315 $121.6775
125+ $1.3868 $173.3500
175+ $1.3421 $234.8675
225+ $1.2973 $291.8925
300+ $1.1631 $348.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess