Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 19 Weeks
Features 7 Connector Receptacle, Female Blade Sockets Through Hole Black Multi-Beam
Manufacturer TE Connectivity
Series MULTI-BEAM XLE
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Family Name 6450863
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -6450863-5-SI, A109430
Quantity per package 33
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907701-6450863-5
Ultra Librarian 3D Model Ultra Librarian 6450863-5 CAD Model

Description

The TE Connectivity MULTI-BEAM XLE series connector receptacle is a female blade socket through hole black multi-beam connector.

  • Receptacle Count: 7
  • Package: Tray
  • Operating Temperature: -40°C to 125°C
  • ECCN: EAR99
  • Family: 6450863
  • Category: Connectors
  • Supply and Demand Status: Balanced
  • Quantity per package: 33
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 19 weeks
  • REACH Status: Vendor undefined
  • HTSUS: 8536.69.4040
  • Other Part Numbers: -6450863-5-SI and A109430

You May Also Be Interested in

TE Connectivity
SPIROL PIN
Need more? Email Us
ECAD model for 201501-2
Amphenol Aerospace Operations
DAUGHTER BOARD POLARIZATION KEY
Need more? Email Us
ECAD model for HDB-508804-000
Hirose Electric Co Ltd
CONTACT PIN POWER 14-16AWG GOLD
Need more? Email Us
ECAD model for QR/P1-PC1B-121(12)
TE Connectivity
CONTACT NON-GEND SGNL 16-20AWG
Need more? Email Us
ECAD model for 170484-1
TE Connectivity
CONTACT PIN POWER 10AWG SILVER
Need more? Email Us
ECAD model for 193837-2
EDAC Inc.
CONN HSG RACK & PANEL 120P GRN
Need more? Email Us
ECAD model for 516-120-000-202
HARTING
CONN RCPT HSG POWER 24POS
Need more? Email Us
ECAD model for 09260243201
HARTING
CONTACT SOCKET SIGNAL 20-26AWG
Need more? Email Us
ECAD model for 09060006481310
HARTING
HAR-BUS HM GUIDE PIN
Need more? Email Us
ECAD model for 17790000080

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3766 $61.1298
6+ $16.7193 $100.3158
10+ $16.1968 $161.9680
13+ $15.6743 $203.7659
17+ $15.1518 $257.5806
23+ $13.5844 $312.4412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,130 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention