The MIC23450-AAAYML TR is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the power management needs of sophisticated electronic systems. This high-efficiency, triple-output, synchronous buck (step-down) regulator is an ideal solution for space-constrained applications that require multiple power rails.
Key Features
- Triple-Channel Output: This device features three independent PWM channels capable of delivering up to 3A per channel, facilitating the simultaneous powering of multiple components.
- High Efficiency: With a peak efficiency of over 90%, the MIC23450-AAAYML TR ensures minimal power loss and helps in extending battery life in portable devices.
- Adjustable Output Voltage: The output voltage is adjustable, enabling designers to tailor the power supply to the specific needs of their applications.
- Frequency Synchronization: It includes a frequency synchronization feature to reduce system interference and noise, making it suitable for noise-sensitive applications.
- Power Good (PG) Output: The integrated PG indicators provide real-time feedback on the status of each output voltage rail, enhancing system reliability.
Applications
The MIC23450-AAAYML TR is versatile and can be used in a wide range of applications, including but not limited to:
- Portable and battery-powered devices
- Networking and telecommunications equipment
- Industrial control systems
- Point-of-load power supply modules
Technical Specifications
Parameter
Value
Input Voltage Range
2.7V to 5.5V
Output Current (Per Channel)
Up to 3A
Switching Frequency
1MHz/2MHz (Selectable)
Operating Temperature Range
-40°C to +125°C
Package Type
28-Pin QFN (4mmx4mm)
With its compact design, high efficiency, and flexible output voltage configuration, the MIC23450-AAAYML TR from Microchip Technology stands out as a prime choice for designers looking to optimize power management in their next-generation electronic projects.