Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Tube
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 3.3 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 320 ns
Current - Reverse Leakage @ Vr 100 µA @ 1200 V
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220 [K]
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number APT30DQ120
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564039-APT30DQ120KG
Ultra Librarian 3D Model Ultra Librarian APT30DQ120KG CAD Model

Description

Microchip Technology's APT30DQ120KG: A Robust SiC Schottky Diode

The APT30DQ120KG is a state-of-the-art SiC Schottky diode engineered by Microchip Technology, a leader in semiconductor innovation. This diode is designed to offer superior performance in high-frequency and high-efficiency applications. It is a perfect fit for modern power conversion systems where efficiency and thermal performance are critical.

With a 1200V voltage rating and 30A forward current capability, the APT30DQ120KG is well-suited for a wide range of power applications. This includes but is not limited to solar inverters, switch-mode power supplies, power factor correction circuits, and motor drives. The device's ability to handle high surge currents makes it an excellent choice for applications that experience transient conditions.

One of the key features of the APT30DQ120KG is its Silicon Carbide (SiC) construction. SiC material provides superior thermal conductivity, which allows for better heat dissipation and enables the device to operate at higher temperatures than traditional silicon-based diodes. This results in increased power density and reduced cooling requirements, leading to more compact and cost-effective system designs.

The APT30DQ120KG boasts a low forward voltage drop and negligible reverse recovery charge, which translates into reduced conduction and switching losses. These characteristics help in improving overall system efficiency and reliability, making it an energy-saving solution for power conversion. Additionally, the device's zero reverse recovery current ensures minimal electromagnetic interference (EMI), crucial for sensitive electronic applications.

Microchip Technology has packaged the APT30DQ120KG in a TO-247 package, renowned for its robustness and ease of mounting. The package is designed to offer excellent electrical isolation and thermal properties, ensuring stable performance even under harsh operating conditions.

In summary, the APT30DQ120KG from Microchip Technology is an advanced SiC Schottky diode that brings together high voltage capability, high current rating, and exceptional thermal performance. Its design and material properties make it a leading choice for engineers looking to optimize their power systems for efficiency, reliability, and compactness.

You May Also Be Interested in

GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 3A, 100V, D
Lowest to $0.1888
ECAD model for SK3BB
Sanken
DIODE GEN PURP 200V 1.5A SJP
Need more? Email Us
ECAD model for SJPX-F2
Comchip Technology
DIODE SCHOTTKY 60V 5A DO214AC
Lowest to $0.5092
ECAD model for ACDBA560-HF
ON Semiconductor
DIODE SCHOTTKY AUTO 5A 100V
Lowest to $1.3693
ECAD model for NBRD5H100T4G-VF01
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323F
Lowest to $1.5249
ECAD model for PMEG4005EJF
GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
Vishay
DIODE SCHOTTKY 40V 1A MICROSMP
Lowest to $0.0479
ECAD model for MSS1P4HM3_A/H
Rectron USA
DIODE GEN PURP 3KV 200MA DO15
Need more? Email Us
ECAD model for R3000
Panjit
SOD-123FL, SKY
Need more? Email Us
ECAD model for MBR1020LL_R1_00001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6510 $58.4160
38+ $2.9957 $113.8366
58+ $2.9020 $168.3160
80+ $2.8084 $224.6720
104+ $2.7148 $282.3392
139+ $2.4340 $338.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention