EN
  • EN
  • DE

MX3SWT-A1-0000-000CF4

Part No MX3SWT-A1-0000-000CF4
Manufacturer Cree Inc.
Catalog LED Lighting - White
Description LED XLAMP NEUTRAL WHT 4750K 2SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Cree Inc.
Packaging Reel - TR
Status Active
Color White, Neutral
CCT (K) 4750K
Flux @ 25°C, Current - Test 104 lm (100 lm to 107 lm)
Current - Test 115mA
Forward Voltage 10.7V
Lumens/Watt @ Current - Test 85 lm/W
CRI (Color Rendering Index) 75 (Typ)
Current - Max 175mA
Viewing Angle 120°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.058" (1.48mm)
Thermal Resistance of Package 11°C/W
Win Source Part Number 1081342-MX3SWT-A1-0000-000CF4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1,400
Ultra Librarian 3D Model Ultra Librarian MX3SWT-A1-0000-000CF4 CAD Model

Description

The 447549 is a white, neutral color Optoelectronic component manufactured by Cree Inc.

  • Manufacturer: Cree Inc.
  • Win Source Part Number: 1081342-MX3SWT-A1-0000-000CF4
  • Color: White, Neutral
  • Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Packaging: Reel-TR
  • Height: 0.058" (1.48mm)
  • Viewing Angle: 120°
  • Maximum Current: 175mA
  • Forward Voltage: 10.7V
  • CCT: 4750K
  • Lumens/Watt: 85 lm/W
  • CRI: 75 (Typ)
  • Thermal Resistance: 11°C/W
  • Quantity per Package: 1,400

You May Also Be Interested in

LED Engin Inc.
LED WARM WHITE 3000K 85CRI 24SMD
Lowest to $58.2400
OSRAM Opto Semiconductors Inc.
GW JCLPS2.EM-H3H8-XX52-1-65-2-R33 ams OSRAM White LEDs White DURIS E 3 datasheet, inventory, & pricing.
Need more? Email Us
Cree Inc.
LED XLAMP COOL WHITE 6500K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
GW JTLPS1.EM-KKKM-XX53-1 ams OSRAM White LEDs White 5000K CRI 80 DURIS E 2835 datasheet, inventory, & pricing.
Lowest to $0.0131
Seoul Semiconductor Inc.
LED WHITE 3950K 5630 SMD
Need more? Email Us
Lite-On Inc.
LED LTPL COOL WHITE 6500K 6SMD
Lowest to $0.3269
Samsung
LED NEUTRAL WHT 4000K 80CRI 4SMD
Lowest to $0.0982
CreeLED, Inc.
LED J NEUTRAL WHT 4000K 1411
Lowest to $0.0233
LED Engin Inc.
LED LZ1 WARM WHITE 3500K 4SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess