EN
  • EN
  • DE

ADRV9010BBCZ

Part No ADRV9010BBCZ
Manufacturer Analog Devices Inc.
Catalog RF Receivers
Description The ADRV9010 is a highly integrated, radio frequency (RF) agile transceiver that offers four independently controlled...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 450 MHz
Height 1.43 mm
Interface LVDS, SPI
Max Frequency 3.8 GHz
Max Junction Temperature (Tj) 110 °C
Maximum Operating Temperature 110 °C
Max Supply Voltage 1.89 V
Min Operating Temperature -40 °C
Min Supply Voltage 950 mV
Number of ADC Channels 4
Number of GPIO 27
Number of Pins 289
Win Source Part Number 1043763-ADRV9010BBCZ
Categories RF Receivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADRV9010BBCZ CAD Model

Description

ADRV9010BBCZ: High-Performance RF Transceiver by Analog Devices Inc.

The ADRV9010BBCZ is a state-of-the-art RF transceiver designed and manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This transceiver is part of the ADRV9010 product family and is tailored for applications requiring high dynamic range and wide bandwidth, such as wireless infrastructure, defense electronics, and instrumentation systems.

Key Features:

  • Frequency Range: The ADRV9010BBCZ operates across a wide frequency range, making it suitable for a variety of RF applications.
  • High Integration: This transceiver integrates multiple functions into a single chip, including dual transmitters and receivers, digital pre-distortion (DPD), and a digital signal processing (DSP) block, thereby reducing system complexity and footprint.
  • Configurability: It offers extensive configurability, allowing users to tailor its performance to meet specific system requirements.
  • Performance: The device is designed to deliver high performance with exceptional signal quality, which is crucial for maintaining reliable communication links in challenging environments.

Applications:

The ADRV9010BBCZ is versatile and can be deployed in various applications, including:

  • Wireless infrastructure (e.g., 4G/5G base stations)
  • Phased array radar systems
  • Electronic warfare
  • Test and measurement equipment

Technical Specifications:

Some of the key technical specifications of the ADRV9010BBCZ include:

  • Dual-channel transmitters and receivers
  • Support for multiple input/output data rates
  • Integrated synthesizers for frequency generation
  • Advanced signal processing capabilities

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products. The ADRV9010BBCZ undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards for performance and reliability. Customers can trust this transceiver to perform consistently in even the most demanding applications.

Conclusion:

With its advanced features, high integration, and exceptional performance, the ADRV9010BBCZ from Analog Devices Inc. is an excellent choice for designers and engineers looking to develop sophisticated RF systems. Its adaptability and robustness make it a valuable component in a wide range of applications, from commercial telecommunications to defense and aerospace industries.

You May Also Be Interested in

Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $205.5971 $205.5971
2+ $184.3284 $368.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess