EN
  • EN
  • DE

ACRK-12-02-G-S-C-M-1

Part No ACRK-12-02-G-S-C-M-1
Manufacturer Samtec Inc.
Catalog Circular Connectors
Description ACCLIMATE IP68 SEALED CIRCULAR R / 5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr Samtec Inc.
Series AccliMate™ ACRK
Package Tray
Connector Type Receptacle, Female Sockets
Number of Positions 5
Shell Size - Insert 12
Mounting Type Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Termination Solder Cup
Fastening Type Bayonet Lock
Orientation 1
Primary Material Metal
Shell Material Zinc Alloy
Contact Finish - Mating Gold
Color Black, Orange
Ingress Protection IP68 - Dust Tight, Waterproof
Shielding Unshielded
Current Rating (Amps) 3.6A per Contact
Temperature Range - Operating -10°C ~ 80°C
Contact Material Brass
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Insert Material Polybutylene Terephthalate (PBT)
Base Product Number ACRK-12
RoHS Status RoHS non-compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4020
Other Names 612-ACRK-12-02-G-S-C-M-1
Standard Package 1
Win Source Part Number 1130338-ACRK-12-02-G-S-C-M-1
Ultra Librarian 3D Model Ultra Librarian ACRK-12-02-G-S-C-M-1 CAD Model

Description

The AccliMate™ ACRK series of circular connectors from Samtec Inc. includes the 1130338-ACRK-12-02-G-S-C-M-1 model.

  • Type: Receptacle connector
  • Positions Loaded: Five
  • Contacts: Female sockets
  • Shell Size-Insert: 12
  • Locking Type: Bayonet lock
  • Mounting Type: Panel mount
  • Insert Material: Polybutylene terephthalate (PBT)
  • Shell Material: Zinc alloy
  • Ingress Protection: IP68 (dust tight and waterproof)
  • Temperature Range: -10°C to 80°C
  • Current Rating: 3.6A per contact

You May Also Be Interested in

Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
TE Connectivity
Labels and Industrial Warning Signs HW 1.25/.38 LABEL PRICE PER LABEL
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $8.2046
ITT Cannon, LLC
Conn Circular PIN 7 POS Solder ST Box Mount 7 Terminal 1 Port Automotive
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6962 $58.7848
10+ $12.0586 $120.5860
15+ $11.6817 $175.2255
21+ $11.3048 $237.4008
27+ $10.9281 $295.0587
36+ $9.7976 $352.7136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,960 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess