EN
  • EN
  • DE

T4082102004-000

Part No T4082102004-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN T-ADPT 4P-4P F-F/M INLINE  /  Circular Connector Distributor T-Shaped 4/4 Female Sockets/Female Sockets (1), Male Pins (1) Free Hanging (In-Line)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Adapters
Mfr TE Connectivity AMP Connectors
Series M8
Package Bulk
Connector Style Distributor T-Shaped
Convert From (Adapter End) Female Sockets
Convert To (Adapter End) Female Sockets (1), Male Pins (1)
Shell Size - Insert (Convert From) M8
Shell Size - Insert (Convert To) M8
Number of Positions (Convert From) 4
Number of Positions (Convert To) 4
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded
Housing Material Polyamide (PA66), Nylon 6/6
Housing Color Blue
Features Coupling Nut
Ingress Protection IP67 - Dust Tight, Waterproof
Shielding Unshielded
Current Rating (Amps) 3A
Voltage Rating 30V
Temperature Range - Operating -25°C ~ 85°C
Orientation (Convert From) A
Orientation (Convert To) A
Base Product Number T40821
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Other Names A126835,-T4082102004-000-SI
Standard Package 1
Win Source Part Number 1119428-T4082102004-000
Ultra Librarian 3D Model Ultra Librarian T4082102004-000 CAD Model

Description

The M8 series adapter is a high-quality and reliable component used in a variety of electronic applications.

  • Manufacturer: TE Connectivity
  • Voltage Rating: 30V
  • Color: Blue
  • Ingress Protection: IP67 (dust tight and waterproof)
  • Adapter Type: Distributor T-shaped adapter
  • Housing Material: Polyamide and nylon 6/6
  • Packaging: Bulk
  • Standard Package: 1
  • Mounting Type: Free-hanging
  • Temperature Range: -25°C to 85°C
  • Function: Converts from female sockets to female sockets and male pins
  • Current Rating: 3A
  • REACH: Affected
  • HTSUS: 8536.69.4020
  • ECCN: EAR99 compliant

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG FMALE 3POS INLINE / 3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151
Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
Amphenol Aerospace Operations
CONN RCPT HSNG MALE 19POS PNL MT / 19 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess