EN
  • EN
  • DE

CRM2000-50-I

Part No CRM2000-50-I
Manufacturer CR Magnetics Inc.
Catalog Panel Meters
Description Light Bar Visual Current Indicator, Soild Core, Inetrnal CT, 2 - 50 Amp Range, 0.35" ID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Panel Meters
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384927-CRM2000-50-I
Package Bulk
Product Status Active
Type Ammeter
Measuring Type Current
Measuring Range 0 ~ 50A
Display Type LED - Tri-Color Bar Graph
Voltage - Supply Loop Power
Mounting Type Panel Mount - Surface
Termination Style Screw Terminal
Features Built In Current Transformer (Primary)
Ultra Librarian 3D Model Ultra Librarian CRM2000-50-I CAD Model

You May Also Be Interested in

Omron
PROC MTR 0-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
PROC MTR 4-20MA/10VDC LCD PNL MT
Need more? Email Us
C-TON Industries
AMMETER 0-100A LED PANEL MOUNT
Need more? Email Us
DFRobot
AMMETER 0-50A LED PANEL MOUNT
Need more? Email Us
Eaton Bussmann
PXM350;MODBUS;ROGOW CT IN;RLY OU
Need more? Email Us
Omron
DPM NPN-INPUT 24VDC
Need more? Email Us
DFRobot
AMMETER 0-9.99A LED PANEL MOUNT
Need more? Email Us
Omron
PROC MTR 0-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
PROC MTR 0-20MA/10VDC LCD PNL MT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess