EN
  • EN
  • DE

ST16C550IJ-F44

Part No ST16C550IJ-F44
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Win Source Part Number 193799-ST16C550IJ-F44
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST16C550IJ-F44 CAD Model

Description

The ST16C550IJ-F44 is a single-channel UART (Universal Asynchronous Receiver/Transmitter) from Exar Corporation. The 'IJ' likely refers to the package type, possibly indicating a specific type of QFP (Quad Flat Package), and '44' indicates the pin count. The '-F' denotes a lead-free version. This UART is a fundamental component in systems requiring serial communication, providing a versatile solution for converting parallel data to serial and vice versa.

Applications

  • Embedded systems requiring serial communication
  • Industrial automation equipment
  • Computer peripherals and serial ports
  • Point-of-Sale (POS) systems
  • Networking devices
  • Data acquisition systems

Features

  • Single UART channel
  • Data rates up to 5 Mbps
  • Programmable baud rate generator
  • 16-byte FIFO (First-In, First-Out) transmitter and receiver buffers
  • Automatic hardware/software flow control
  • Modem control signals (CTS, RTS, DSR, DTR, RI, DCD)
  • Interrupt generation
  • Loopback mode for diagnostics
  • 44-pin package (likely a QFP variant - IJ-F44)
  • Lead-free

Benefits

  • High-speed data transmission: Supports data rates up to 5 Mbps, enabling efficient serial communication.
  • Reduced CPU overhead: The 16-byte FIFOs significantly reduce CPU intervention, thereby boosting overall system performance.
  • Flexible baud rate generation: Programmable baud rate generator allows a wide range of baud rates to be selected, accommodating various communication needs.
  • Reliable data transfer: Automatic flow control ensures reliable data transfer, preventing buffer overflow and data loss.
  • Easy integration: The standard UART interface simplifies integration into diverse systems.
  • Diagnostic capabilities: Loopback mode facilitates easy testing and troubleshooting.
  • Environmental Compliance: Lead-free design aligns with RoHS standards.

Additional Details

The ST16C550IJ-F44 operates on a 5V power supply. It supports 5, 6, 7, or 8 data bits with selectable even, odd, or no parity. It also supports 1 or 2 stop bits. The 44-pin package is designed for surface mount PCB assembly. The lead-free composition ensures compliance with environmental regulations.

Its compatibility with standard UART protocols makes it suitable for a variety of serial communication applications. The internal FIFO buffers and flow control features enable efficient and robust data handling, crucial for reliable system performance. The 'IJ' package variant and pin count (44) may indicate specific dimensions or thermal characteristics appropriate for particular board layouts. Its compliance with RoHS standards makes it ideal for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
MaxLinear Inc
IC UART FIFI DUAL 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Lowest to $139.4231
MaxLinear Inc
IC UART SINGLE 44PLCC / UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Lowest to $20.1698
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
Sipex Corporation
UART IC Channel
Lowest to $1.0400
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess