EN
  • EN
  • DE

2911-12-321

Part No 2911-12-321
Manufacturer Coto Technology
Catalog Signal Relays, Up to 2 Amps
Description Reed Relays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Coto Technology
Series 2900
Packaging Tube
Relay Type RF
Coil Type Non Latching
Coil Current 8mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 250mA
Switching Voltage 150VAC, 150VDC - Max
Turn On Voltage (Maximum) 9 VDC
Turn Off Voltage (Minimum) 1 VDC
Operate Time 1ms
Release Time 2ms
Mounting Style Through Hole
Termination Style PC Pin
Coil Resistance 1.5 kOhms
Operating Temperature Range -20°C ~ 85°C
Win Source Part Number 1123497-2911-12-321
Manufacturer Homepage www.cotorelay.com
Popularity Medium
Supply and Demand Status Limited
Family Name 2900
Introduction Date June 20, 2005
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian 2911-12-321 CAD Model

Description

The Coto Technology 2900 series relay is a non-latching RF relay with SPDT (1 Form C) contact form.

  • Relay Type: RF, Non-Latching
  • Contact Form: SPDT (1 Form C)
  • Coil Voltage: 12VDC
  • Coil Resistance: 1.5 kOhms
  • Maximum Switching Voltage: 150VAC, 150VDC
  • Contact Rating: 250mA
  • Operating Temperature Range: -20°C to 85°C
  • Must Operate Voltage: 9 VDC
  • Must Release Voltage: 1 VDC
  • Estimated EOL Date: 2024
  • Manufactured in: Mexico

You May Also Be Interested in

Panasonic
LOW-PROFILE SURFACE-MOUNT RELAY | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $9.3393
Kemet
Electronic switching systems | RELAY GEN PURPOSE DPDT 1A 12VDC
Lowest to $1.5650
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V / TO-5-.100 Grid Relays
Need more? Email Us
TE Connectivity
Signal Relay 26.5VDC 1A DPDT(9.4x10.38x9.53)mm THT / RELAY GEN PURPOSE DPDT 1A 26.5V
Need more? Email Us
Panasonic
RELAY TELECOM DPDT 10MA 3V
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 24V
Need more? Email Us
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
Kemet
RELAY GEN PURPOSE DPDT 2A 12VDC
Lowest to $4.7011

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess