EN
  • EN
  • DE

2333-05-000

Part No 2333-05-000
Manufacturer Coto Technology
Catalog Signal Relays, Up to 2 Amps
Description RELAY REED 3PST 500MA 5V /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Reed Relays
Mfr Coto Technology
Series 2300
Package Tray
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form 3PST-NO (3 Form A)
Contact Rating (Current) 500 mA
Switching Voltage 200VAC, 200VDC - Max
Coil Current 28.6 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Hermetically
Must Operate Voltage 3.8 VDC
Must Release Voltage 0.4 VDC
Operate Time 0.5 ms
Release Time 0.15 ms
Temperature Range - Operating -20°C ~ 85°C
Coil Resistance 175 Ohms
Base Product Number 2333
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Other Names 306-1109,233305000
Standard Package 50
Win Source Part Number 1170556-2333-05-000
Ultra Librarian 3D Model Ultra Librarian 2333-05-000 CAD Model

Description

The Coto Technology 2333-05-000 is a precision reed relay designed for high-reliability switching applications. It features a rugged construction and uses high-quality reed switches to deliver stable performance over an extended lifespan. The 2333 series is known for its compact size and excellent electrical characteristics.

Applications:

  • Automatic Test Equipment (ATE): Used in ATE systems for signal routing and matrix switching.
  • Instrumentation: Applied in precision measurement instruments for accurate signal control.
  • Data Acquisition: Suitable for data acquisition systems where reliable signal switching is essential.
  • Medical Electronics: Integrated into medical devices requiring high isolation and low leakage.
  • Security Systems: Utilized in security systems for dependable switching functions.

Features:

  • High Isolation Voltage: Offers excellent isolation between the coil and contacts.
  • Low Contact Resistance: Minimizes signal loss and ensures high signal integrity.
  • Long Life: Provides billions of operations for extended service life.
  • Fast Switching Speed: Enables rapid signal switching in high-speed applications.
  • Compact Size: Allows for high-density board layouts.

Benefits:

  • Reliable Performance: Ensures consistent and dependable operation in critical systems.
  • Improved Signal Quality: Reduces signal distortion, maintaining data integrity.
  • Extended Service Life: Minimizes downtime and replacement costs.
  • Efficient Space Utilization: Compact design allows for more components on the board.
  • Cost-Effective Solution: Delivers a balance of performance and value.

Technical Specifications: The 2333-05-000 typically operates with a coil voltage of 5VDC. It has a contact rating that can handle up to 0.5A at 200VDC. This relay is engineered with high insulation resistance and low contact capacitance, making it suitable for sensitive signal switching. The relay package is designed for easy PCB mounting and reliable mechanical integrity.

You May Also Be Interested in

TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess