The AC3-OOJJ-00-XBA is an AC-DC power supply manufactured by Cosel USA, Inc. Cosel is a well-known manufacturer of high-quality power supplies, and this particular model is likely designed for industrial or commercial applications requiring a stable and reliable power source. Given Cosel's reputation, this power supply likely incorporates features such as over-voltage protection, over-current protection, and short-circuit protection to ensure safe and reliable operation.
Applications
- Industrial Automation Systems
- Medical Equipment
- Telecommunications Equipment
- Testing and Measurement Instruments
- General Purpose Power Supply Applications
Features
- Universal AC Input (typically 85-264VAC)
- High Efficiency
- Compact Size
- Over-Voltage Protection
- Over-Current Protection
- Short-Circuit Protection
- RoHS Compliant
- Safety Certifications (e.g., UL, CE)
Benefits
- Provides a stable and reliable DC power source for various electronic devices.
- Wide input voltage range allows for use in different regions with varying power standards.
- Efficient design minimizes energy waste and reduces operating costs.
- Compact size enables integration into space-constrained applications.
- Comprehensive protection features ensure safe operation and prevent damage to connected equipment.
- Compliance with safety standards ensures product safety and reliability.
Technical Specifications
While specific technical specifications for the AC3-OOJJ-00-XBA require referencing the Cosel datasheet for this specific model, typical Cosel AC-DC power supplies feature an input voltage range of 85-264VAC, output voltage options such as 5VDC, 12VDC, 24VDC, or 48VDC, and output power ratings ranging from tens to hundreds of watts. They also typically include features like remote on/off control, power factor correction (PFC), and remote sensing. Isolation voltage between input and output is generally high (e.g., 3kVAC). Operating temperature ranges typically span -10°C to +70°C with derating at higher temperatures. The power supply will likely have a long expected lifetime and come with a warranty.
Due to the lack of precise specifications without the official datasheet, it is crucial to consult Cosel's documentation for the AC3-OOJJ-00-XBA model to confirm the exact input voltage range, output voltage(s), output current(s), power rating, and protection features before incorporating it into any design.