EN
  • EN
  • DE

WPCS8160E.A0-900254

Part No WPCS8160E.A0-900254
Manufacturer Cortina
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1184815-WPCS8160E.A0-900254
Categories Custom Parts
Manufacturer Cortina
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WPCS8160E.A0-900254 CAD Model

Description

The WPCS8160E.A0-900254 is a network processor or communication controller manufactured by Cortina Systems (now MACOM). It's designed to handle complex networking tasks in various telecommunications and data communication applications. The device likely integrates multiple processing cores, specialized hardware accelerators, and a variety of high-speed interfaces to provide high-performance packet processing and traffic management capabilities.

Applications

  • Carrier Ethernet switches and routers
  • Optical transport networks (OTN)
  • Wireless base stations
  • Enterprise network equipment
  • Data center switches
  • Network security appliances

Features

  • Multi-core processor architecture
  • High-speed packet processing engine
  • Hardware accelerators for encryption/decryption, traffic management, and quality of service (QoS)
  • Multiple Ethernet ports (e.g., 10GE, 40GE, 100GE)
  • Interlaken interface for chip-to-chip connectivity
  • PCI Express (PCIe) interface for host processor communication
  • DDR memory interface for external memory access
  • Security features for secure boot and data protection

Benefits

  • High-performance packet processing for demanding network applications.
  • Scalable architecture to support increasing bandwidth requirements.
  • Reduced CPU load through hardware acceleration.
  • Enhanced network security through integrated security features.
  • Flexible platform for developing a wide range of networking solutions.
  • Improved quality of service (QoS) through advanced traffic management capabilities.

Additional Details

The WPCS8160E.A0-900254 likely incorporates a multi-core processor architecture to provide high-performance packet processing capabilities. The integrated hardware accelerators offload common networking tasks from the CPU, improving overall system performance and reducing power consumption. The device's high-speed Ethernet ports enable it to handle large volumes of network traffic, and the Interlaken interface allows for high-bandwidth chip-to-chip communication.

The PCIe interface provides a high-speed connection to a host processor, enabling seamless integration into existing systems. The device's DDR memory interface supports external memory access, allowing for large amounts of data to be stored and processed. The security features protect against unauthorized access and data breaches. This processor provides a comprehensive solution for building high-performance and secure networking equipment.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Microchip Technology
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Winbond Electronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.5883 $87.5883
2+ $71.8676 $143.7352
3+ $69.6211 $208.8633
4+ $67.3758 $269.5032
5+ $65.1293 $325.6465
6+ $58.3922 $350.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 329 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess