The ON Semiconductor NL27WZ86USG is a high-performance, dual 2-input Exclusive OR (XOR) gate that combines the functions of the 74WZ86 with the advantages of advanced silicon-gate CMOS technology. This device is designed to operate at a wide range of power supply voltages, from 1.65V to 5.5V, making it suitable for battery-operated devices, as well as for standard 3.3V and 5V systems.
With its ultra-high-speed performance and low power consumption, the NL27WZ86USG is ideal for a variety of applications, including portable electronics, computing devices, and high-speed data processing systems. The XOR gate is a fundamental component used in digital circuits for operations such as parity generation and checking, as well as in more complex arithmetic circuits.
The NL27WZ86USG features a compact US8 package, which is optimized for reduced space on PCBs, making it a great choice for space-constrained applications. The device also offers enhanced ESD protection, ensuring reliability and robustness in harsh electrical environments.
Key specifications of the NL27WZ86USG include:
- Supply Voltage Range: 1.65V to 5.5V
- High-Speed Operation: tPD 2.6 ns (typ) at VCC = 5V
- Low Power Consumption: 20 µA (max) at TA = 25°C
- US8 Package: Ultra-small surface mount package
- ESD Performance: HBM > 2000V; MM > 200V
The device's logic level conversion capability allows it to interface between different voltage domains within a system. This feature is particularly useful when integrating components that operate at different logic levels within the same circuit.
ON Semiconductor's NL27WZ86USG is RoHS compliant and is supported by ON Semiconductor's commitment to quality, providing customers with a reliable and efficient solution for their digital logic needs. Whether designing a new system or updating an existing one, the NL27WZ86USG is a versatile and dependable choice for implementing XOR logic functions.