EN
  • EN
  • DE

CHS-04MB31

Part No CHS-04MB31
Manufacturer Copal Electronics Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051997-CHS-04MB31
Categories OEM Parts(C-E)
Manufacturer Copal Electronics Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CHS-04MB31 CAD Model

Description

The CHS-04MB31 is a rotary encoder manufactured by Copal Electronics Inc. Rotary encoders are electromechanical devices that convert mechanical motion into electrical signals. They are widely used in various applications to provide precise rotational position feedback or control.

Applications

  • Industrial Control Panels: Used for precise adjustments of machine parameters.
  • Audio Equipment: Volume control knobs and other adjustment controls on mixers, amplifiers, and synthesizers.
  • Navigation Systems: Implemented in car navigation systems and other GPS devices for menu navigation.
  • Medical Devices: Control panels for medical equipment, such as infusion pumps and diagnostic tools.
  • Robotics: Feedback mechanisms in robotic arms and automated systems.

Features

  • Compact Size: Designed for applications where space is limited.
  • Quadrature Output: Provides two output signals (A and B) that are phase-shifted, allowing for determination of direction and speed.
  • Incremental Encoder: Outputs pulses as the shaft rotates, providing relative position information.
  • Durable Construction: Built to withstand mechanical wear and tear.
  • Various Resolution Options: Available in different pulse-per-revolution (PPR) configurations to suit specific accuracy requirements.

Benefits

  • Precise Control: Allows for accurate adjustment and control of equipment.
  • Reliable Operation: Provides consistent and dependable performance over a long lifespan.
  • Easy Integration: Simple to incorporate into existing systems due to standard output signals.
  • Cost-Effective: Offers a balance between performance and price.
  • Versatile Application: Suitable for a wide range of industrial and consumer products.

Additional Details

The CHS-04MB31 typically features a shaft for manual rotation. The quadrature output signals are usually digital, making them easily compatible with microcontrollers and other digital circuits. The encoder's resolution, measured in pulses per revolution (PPR), determines the accuracy of the position feedback. The materials used in its construction are selected for durability and resistance to environmental factors. Ensure to consult the manufacturer's datasheet for the exact specifications and electrical characteristics relevant to a specific application.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess