EN
  • EN
  • DE

BU-Z2400-EL

Part No BU-Z2400-EL
Manufacturer Cooper Bussmann, Inc.
Catalog OEM Parts (A - B)
Description Colinear with N-type connector, 8dB gai
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 989949-BU-Z2400-EL
Categories OEM Parts(A-B)
Manufacturer Cooper Bussmann, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BU-Z2400-EL CAD Model

Description

The BU-Z2400-EL is a robust surge protection device manufactured by Cooper Bussmann, Inc. This device is designed to protect sensitive electronic equipment from transient voltage surges, commonly caused by lightning strikes, power grid switching, or inductive load switching. As part of the Cooper Bussmann surge protection line, the BU-Z2400-EL offers reliable performance and helps to ensure the continuous operation of critical systems.

Applications:

  • Protection of industrial control systems
  • Surge protection for HVAC equipment
  • Protection of sensitive electronic devices in commercial buildings
  • Surge protection for telecommunications equipment
  • Use in power distribution panels for surge suppression

Features:

  • High surge current capacity
  • Thermally protected MOV (Metal Oxide Varistor) technology
  • Compact design for easy installation
  • Visual indication of protection status
  • Compliance with industry standards such as UL 1449

Benefits:

  • Reduced downtime due to surge-related equipment failures
  • Extended lifespan of electronic equipment
  • Improved system reliability
  • Minimized maintenance costs associated with surge damage
  • Enhanced safety through surge protection

Additional Details:

The BU-Z2400-EL utilizes a high-energy MOV to effectively clamp transient voltages. It's often installed in parallel with the equipment being protected, diverting surge current away from sensitive components. The thermal protection feature prevents overheating and potential fire hazards associated with sustained overvoltage conditions. The visual indicator allows for easy monitoring of the device's operational status, ensuring that protection is active. The product is designed to meet stringent safety and performance standards, ensuring reliable surge protection in a variety of applications. Cooper Bussmann, known for its quality and innovation in circuit protection, provides a reliable solution with the BU-Z2400-EL.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess