EN
  • EN
  • DE

AD8625ARUZ-REEL

Part No AD8625ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features J-FET Amplifier Circuit Rail-to-Rail 14-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name AD8625
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8625ARUZ-REELDKR, AD8625ARUZ-REELTR, AD8625ARUZ-REEL-ND, AD8625ARUZ-REELCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909961-AD8625ARUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8625ARUZ-REEL CAD Model

Description

Product Overview: AD8625ARUZ-REEL from Analog Devices Inc.

The AD8625ARUZ-REEL is a high-performance, precision operational amplifier from Analog Devices Inc., renowned for their expertise in high-precision analog technology. This particular model is part of the AD8625 series, which is characterized by its low noise, low input bias current, and low power consumption, making it an ideal choice for a wide range of applications including medical instruments, sensor signal conditioning, and precision filters.

Key Features

  • Precision Performance: With its low offset voltage and low input bias current, the AD8625 provides accurate and stable performance suitable for precision applications.
  • Low Noise: The device boasts a remarkably low noise density, which is critical for signal processing applications where maintaining the integrity of the original signal is paramount.
  • Wide Supply Range: This op-amp operates with a supply voltage range from 5 V to 26 V, providing flexibility for various circuit designs.
  • Single Supply Operation: It is capable of operating from a single supply, which simplifies the power supply design.
  • Low Power Consumption: The AD8625ARUZ-REEL is designed for power-sensitive applications, with a quiescent current of just 1.3 mA per amplifier at 5 V.

Packaging and Availability

The AD8625ARUZ-REEL comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for surface mount technology (SMT) and is available in reel packaging for automated assembly processes. The reel format ensures compatibility with high-volume manufacturing environments, providing an efficient solution for mass production.

Applications

  • Medical Instrumentation
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Active Filters
  • Precision Analog-to-Digital Converters (ADCs)

In summary, the AD8625ARUZ-REEL from Analog Devices Inc. is an exceptional choice for design engineers looking for a high-precision, low-power operational amplifier that can be easily integrated into a variety of electronic systems. Its combination of performance, packaging, and power efficiency makes it a versatile component for demanding applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3078 $55.8468
14+ $7.6372 $106.9208
21+ $7.3985 $155.3685
28+ $7.1599 $200.4772
37+ $6.9212 $256.0844
49+ $6.2052 $304.0548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess