EN
  • EN
  • DE

STC5420

Part No STC5420
Manufacturer Connor-Winfield Corporation
Catalog Electronic Wholesale
Description Synchronous Clock for SETS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Connor-Winfield Corporation
Win Source Part Number 1260740-STC5420
Manufacturer Homepage www.conwin.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC5420 CAD Model

Description

The STC5420 is a high-performance crystal oscillator manufactured by Connor-Winfield Corporation. It is designed to provide a stable and accurate frequency reference for various electronic systems. This oscillator features a quartz crystal and associated circuitry to generate a precise output signal.

Applications:

  • Telecommunications Equipment: Used as a frequency reference in base stations, routers, and switches.
  • Test and Measurement Instruments: Provides a stable clock signal for oscilloscopes, spectrum analyzers, and signal generators.
  • Industrial Control Systems: Used in industrial automation equipment for precise timing and control.
  • GPS Receivers: Provides a stable frequency reference for GPS signal processing.
  • Frequency Synthesizers: Used as a reference oscillator in frequency synthesizers.

Features:

  • High Frequency Stability: Offers excellent frequency stability over a wide temperature range.
  • Low Phase Noise: Minimizes phase noise for improved signal quality.
  • Compact Package: Space-saving design suitable for high-density circuit boards.
  • Wide Operating Temperature Range: Operates reliably in various environmental conditions.
  • Low Power Consumption: Minimizes power consumption for energy-efficient applications.

Benefits:

  • Precise Timing: Ensures accurate timing and synchronization in electronic systems.
  • Improved Signal Quality: Reduces phase noise for enhanced signal integrity.
  • Reliable Performance: Provides consistent and dependable operation in demanding environments.
  • Compact Design: Enables the design of smaller and more efficient electronic devices.
  • Energy Efficiency: Minimizes power consumption, reducing operating costs.

Additional Details: The STC5420 is available in various frequency options, typically ranging from 10 MHz to 50 MHz. It usually features a supply voltage of 3.3V or 5V. The operating temperature range is commonly from -40°C to +85°C. It is often available in a surface-mount package. This oscillator is compliant with industry standards for performance and reliability, making it a suitable choice for demanding applications requiring precise timing.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess