EN
  • EN
  • DE

SI3024-ZS1

Part No SI3024-ZS1
Manufacturer Conexant Systems
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014330-SI3024-ZS1
Categories OEM Parts( S )
Manufacturer Conexant Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI3024-ZS1 CAD Model

Description

The Conexant Systems SI3024-ZS1 is a highly integrated data access arrangement (DAA) device designed for global telephone line interface applications. It provides a complete analog interface for connecting data modems, fax machines, and other devices to telephone networks worldwide.

Applications

  • Data modems
  • Fax machines
  • Set-top boxes
  • Point-of-sale (POS) terminals
  • VoIP (Voice over IP) gateways

Features

  • Global DAA functionality
  • Integrated hybrid circuit
  • Programmable line impedance
  • Ring detection
  • On-hook transmission
  • Two-wire analog interface

Benefits

  • Simplified design: Reduces external component count and simplifies system design.
  • Global compatibility: Supports various telephone line standards worldwide.
  • Improved performance: Provides high-quality analog interface for reliable data transmission.
  • Reduced cost: Offers a cost-effective solution for telephone line interface applications.
  • Enhanced functionality: Integrates various features such as ring detection and on-hook transmission.

Additional Details

The SI3024-ZS1 integrates all the necessary functions to interface to a telephone line, including a hybrid circuit, programmable line impedance, and ring detection. It provides a two-wire analog interface for connecting to the telephone network. The device is designed to meet various regulatory requirements worldwide. The SI3024-ZS1 is often used in applications where a reliable and high-performance telephone line interface is required. The programmable line impedance allows the device to be adapted to different telephone line characteristics. This DAA supports data transmission. It is specifically designed to be robust and resistant to the voltage spikes and surges that are common on telephone lines.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess