EN
  • EN
  • DE

2SK1933

Part No 2SK1933
Manufacturer Hitachi, Ltd
Catalog D - SUB, D - SHAPED connectors
Description Silicon N-Channel MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1127154-2SK1933
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK1933 CAD Model

Description

The 2SK1933 is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Hitachi, Ltd (now Renesas Electronics). MOSFETs are widely used as switching devices and amplifiers in electronic circuits. The 2SK1933 is designed for high-speed switching applications, offering low on-resistance and high current capabilities.

Applications

  • Switching regulators: Used in DC-DC converters and power supplies for efficient power conversion.
  • Motor control: Employed in motor drivers for controlling the speed and direction of electric motors.
  • DC-AC inverters: Found in inverters for converting DC power to AC power.
  • Solid-state relays: Utilized in solid-state relays for switching high-current loads.
  • High-frequency switching: Used in high-frequency power converters and amplifiers.
  • Power amplifiers: Integrated in audio and RF power amplifiers for signal amplification.

Features

  • N-channel MOSFET: Enhances current flow for efficient switching.
  • Low on-resistance (RDS(on)): Minimizes power loss during switching.
  • High drain current (ID): Supports high current switching applications.
  • High-speed switching: Enables fast switching speeds for efficient power conversion.
  • Avalanche energy rated: Withstands high avalanche energy during inductive switching.
  • TO-220 package: Provides easy mounting and heat dissipation.

Benefits

  • Efficient power conversion: Low on-resistance reduces power losses in switching applications.
  • High current capability: Supports high current loads for versatile applications.
  • Fast switching speed: Enables efficient and high-frequency power conversion.
  • Robust performance: Avalanche energy rating ensures reliable performance under transient conditions.
  • Easy to use: TO-220 package facilitates easy mounting and thermal management.

Additional Details

The 2SK1933 MOSFET is designed to meet the demands of modern power electronics. Its low on-resistance and high-speed switching capabilities make it an excellent choice for efficient power conversion and control. Detailed specifications such as drain-source voltage (VDSS), gate-source voltage (VGSS), drain current (ID), on-resistance (RDS(on)), and thermal resistance can be found in the product datasheet provided by Renesas Electronics. Ensure proper heat sinking to maximize performance and reliability.

You May Also Be Interested in

TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $38.1373
TE Connectivity
CHAMP 050 B/B REC H W/LEG 60P / Position Connector
Need more? Email Us
TE Connectivity
CONN PLUG 50POS STR IDC
Lowest to $75.1800
Hirose Electric Co Ltd
CONN BTB RCPT 40POS R/A SOLDER
Lowest to $3.7485
TE Connectivity
CONN MICRO-D RCPT 21POS SLDR CUP / 21 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN PLUG 68POS STR IDC
Lowest to $22.5775
3M
SHRUNK DELTA RIBBON CONN 26 CONT
Lowest to $18.0315
3M
CONN RCPT 26POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 26POS SMD SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess