Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 400V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) @ If 1V @ 5A
Current - Reverse Leakage @ Vr 10μA @ 400V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, GBU
Manufacturer Package GBU
Win Source Part Number 775011-GBU1004-G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 20
Family Name GBU1004
Introduction Date July 24, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian GBU1004-G CAD Model

Description

The Comchip Technology 775011-GBU1004-G is a single phase standard technology diode type electronic component.

  • Current average rectified: 10A
  • Current reverse leakage: 10μA @ 400V
  • Family name: GBU1004
  • Voltage peak reverse: 400V
  • Voltage forward: 1V @ 5A
  • Operating temperature range: -55°C ~ 150°C (TJ)
  • Estimated EOL date: 2027

You May Also Be Interested in

Vishay
BRIDGE RECT 3P 1.6KV 70A MT-K
Need more? Email Us
ECAD model for VS-70MT160KPBF
Yangzhou yangjie electronic co., ltd
SKBPC 1000V 35.0A Diodes Bridg / Bridge Rectifier
Lowest to $2.5315
ECAD model for SKBPC3510
Taiwan Semiconductor
BRIDGE RECT 1P 600V 800MA MBS
Lowest to $0.0685
ECAD model for MBS6
Rectron USA
BRIDGE RECT GLASS 1000V 35A MP35
Lowest to $2.3690
ECAD model for MP3510
ON Semiconductor
HIGH CURRENT SILICON BRIDGE RECTIFIER | BRIDGE RECT 1P 50V 12A GBPC-W
Need more? Email Us
ECAD model for GBPC12005W
ON Semiconductor
4.0A SINGLE - PHASE SILICON BRIDGE | BRIDGE RECT 1PHASE 200V 4A KBL
Need more? Email Us
ECAD model for KBL02
Diodes Incorporated
8.0A GLASS PASSIVATED BRIDGE RECTIFIER
Lowest to $1.6219
ECAD model for GBU802
Diodes Incorporated
LOW POWER BRIDGE MSB T&R 2.5K / Bridge Rectifier Single Phase Standard 1 kV Surface Mount MSBL
Lowest to $0.0549
ECAD model for MSB22ML
Diodes Incorporated
20A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 50V 20A GBJ
Lowest to $0.6044
ECAD model for GBJ20005

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention