Products specifications Report Issue?

Manufacturer Comchip Technology
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1kV
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 1A
Current - Reverse Leakage at Vr 10μA at 1000V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Supplier Device Package DFS
Part Number Series DF10
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801865-DF10S-G
Ultra Librarian 3D Model Ultra Librarian DF10S-G CAD Model

Description

The Comchip Technology 801865-DF10S-G is a diode from Comchip Technology.

  • Type: Single-Phase Diode
  • Peak Reverse Voltage: 1kV
  • Current Average Rectified (Io): 1A
  • Forward Voltage (Vf): 1.1V @ 1A
  • Reverse Leakage Current: 10μA @ 1000V
  • Package: 4-SMD, Gull Wing
  • Mounting: SMD
  • Operating Temperature: -55°C to 150°C
  • Technology: Standard
  • Packaging: Tube
  • Quantity Per Package: 50

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers MT 25 / Bridge Rectifier
Lowest to $3.4972
ECAD model for MT2516A
IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
ECAD model for VUO36-18NO8
Yangzhou yangjie electronic co., ltd
GBU 800V 30.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.5398
ECAD model for GBU3008
Yangzhou yangjie electronic co., ltd
DBLS 800V 1.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.0849
ECAD model for DBL106S
Fairchild/ON Semiconductor
IC RECT BRIDGE 0.5A 600V 4SOIC
Lowest to $0.1676
ECAD model for MB6S
Vishay
BRIDGE RECT 1PHASE 200V 1A DFM
Need more? Email Us
ECAD model for EDF1DM-E3/45
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers BR-W / Bridge Rectifier
Need more? Email Us
ECAD model for BR2506W
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 400V 25A GBPC
Need more? Email Us
ECAD model for GBPC2504T
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers BR-W / Bridge Rectifier
Need more? Email Us
ECAD model for BR1508W

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention