Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Comchip Technology
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±5%
Power - Max 200 mW
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1005 (2512 Metric)
Supplier Device Package 1005/SOD-323F
Base Product Number CZRF52
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 583305-CZRF52C5V6
Ultra Librarian 3D Model Ultra Librarian CZRF52C5V6 CAD Model

Description

The CZRF52C5V6 is a single Zener diode that belongs to the CZRF52 series of diodes.

  • Series: CZRF52
  • Type: Zener Diode
  • Package: Surface Mount
  • Packaging: Tape and Reel
  • Standard Quantity: 4,000 pcs
  • Power Rating: 200 mW
  • Forward Voltage: 900 mV @ 10 mA
  • Reverse Leakage Current: 100 nA @ 1 V
  • Zener Voltage: 5.6 V (±5%)
  • Impedance: 40 Ohms
  • Operating Temperature: -55°C to 125°C
  • Manufacturer: Comchip Technology
  • Product Status: Active

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIOD
Lowest to $0.0277
ECAD model for BZT52-B2V4S_R1_00001
Nexperia USA Inc.
DIODE ZENER 15V 400MW SOD323
Lowest to $1.1970
ECAD model for PDZ15B,135
ON Semiconductor
Zener Voltage Regulators | DIODE ZENER 4.7V 200MW SOD323
Lowest to $0.0194
ECAD model for MM3Z4V7T1
Taiwan Semiconductor
SOD-523F, 150MW, 2%, SMALL SIGNA
Lowest to $0.0136
ECAD model for BZX584B13
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB
Lowest to $0.2394
ECAD model for BZX84-C27,235
Taiwan Semiconductor
DIODE ZENER 18V 1.5W DO214AC
Lowest to $0.0509
ECAD model for 1SMA5931H
Vishay
DIODE ZENER 3.3V 410MW SOD123
Lowest to $0.0846
ECAD model for BZT52C3V3-G3-08
Nexperia USA Inc.
DIODE ZENER 4.3V 250MW TO236AB
Lowest to $0.0384
ECAD model for BZX84-C4V3,235
ON Semiconductor
DIODE ZENER 3.9V 225MW SOT23-3 / Zener Diode 3.9 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0398
ECAD model for SZBZX84C3V9ET1G

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2711 $50.1535
450+ $0.2224 $100.0800
700+ $0.2155 $150.8500
960+ $0.2085 $200.1600
1,245+ $0.2016 $250.9920
1,665+ $0.1807 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,890 pieces
MOQ: 185 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention