EN
  • EN
  • DE

SZBZX84C3V9ET1G

Part No SZBZX84C3V9ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.9V 225MW SOT23-3 / Zener Diode 3.9 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 3.9 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 90 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZBZX84C3V9ET1G-ND,SZBZX84C3V9ET1GOSCT,SZBZX84C3V9ET1GOSDKR,SZBZX84C3V9ET1GOSTR
Standard Package 3,000
Win Source Part Number 1028617-SZBZX84C3V9ET1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C3V9ET1G CAD Model

Description

The SZBZX84C3V9ET1G from ON Semiconductor is a surface-mount Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 3.9V. This small, high-performance component is designed for applications requiring a regulated voltage source in a compact footprint.

Key Features

  • Nominal Zener Voltage: 3.9V with a tolerance of ±5% for precise voltage regulation.
  • Power Dissipation: Capable of dissipating up to 300mW, making it suitable for a variety of power applications.
  • Package: Supplied in a SOT-23 package that is ideal for automated assembly processes and space-constrained applications.
  • Operating Temperature Range: -55°C to +150°C, ensuring reliability over a wide range of environmental conditions.
  • Reverse Leakage Current: Low leakage current that enhances the overall efficiency of the circuit.
  • Surface Mount Device: Designed for easy integration into surface-mount technology (SMT) production lines.

Applications

The SZBZX84C3V9ET1G is versatile and can be used in a multitude of applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Voltage reference in analog circuits
  • Consumer electronics
  • Telecommunication devices
  • Computer motherboards

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZBZX84C3V9ET1G Zener diode is no exception. It is manufactured to meet high standards for stability and endurance, ensuring that it performs consistently over its service life. This component is RoHS compliant and is designed for lead-free soldering, adhering to environmental regulations and promoting sustainability.

Ordering Information

The SZBZX84C3V9ET1G is supplied in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. For detailed ordering and shipping information, customers should refer to the ON Semiconductor datasheet or contact their local sales representative.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2,235+ $0.0259 $57.8865
5,435+ $0.0213 $115.7655
8,380+ $0.0207 $173.4660
11,565+ $0.0200 $231.3000
14,975+ $0.0193 $289.0175
20,000+ $0.0173 $346.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,860 pieces
MOQ: 2235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess