Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 24V
Minimum Breakdown Voltage 25V
Max Clamping Voltage 47V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Dissipation - Pd 47W
Applications General Purpose
Capacitance @ Frequency 10pF @ 1MHz
Mounting SMD (SMT)
Case / Package 0603/SOD-523F
Win Source Part Number 1030116-CPDUR24V-HF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian CPDUR24V-HF CAD Model

Description

The Comchip Technology 1030116-CPDUR24V-HF is a Zener diode designed for general-purpose applications.

  • Channel: bidirectional channel device
  • Mounting: SMD (SMT) technology
  • Stand-off Voltage (Vwm): 24V
  • Minimum Breakdown Voltage: 25V
  • Max Clamping Voltage: 47V
  • Peak Pulse Current: 1A (8/20μs)
  • Power Dissipation: 47W
  • Capacitance: 10pF @ 1MHz
  • Package: 0603/SOD-523F
  • Category: Circuit Protection. in the open market.
  • Supply and Demand Status: balanced
  • Package Quantity: 4k pcs

You May Also Be Interested in

ON Semiconductor
1500 Watt Mosorb TM Zener Transient Voltage Suppressors | TVS DIODE 77.8V 125V AXIAL
Need more? Email Us
ECAD model for 1.5KE91ARL4
MDD
TVS DIODE 3.3VWM 12VC DFN0603 / Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603
Lowest to $0.0263
ECAD model for ESD03D6BU
MDD
TVS DIODE 5VWM 11.6VC DFN1006 / Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006
Need more? Email Us
ECAD model for ESD8D5V0
Yageo
SMBJ, DO-214AA, 250V, 405V, REEL / 405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ250CA/TR13
Yangzhou yangjie electronic co., ltd
TVS - Diodes DFN1006-2L 5V Bi / 14V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2L
Need more? Email Us
ECAD model for ESDSLC5V0LBS
Microchip Technology
TVS DIODE 150VWM 268VC DO202AA
Lowest to $73.9766
ECAD model for LC150
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE / 25.2V Clamp 17A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Lowest to $0.1423
ECAD model for P4SMA18A_R1_00001
Littelfuse Inc.
ESD Suppressor Diode Polymer Bi-Dir 14V 40Vc Automotive 2-Pin Case 0402(1006Metric) T/R
Lowest to $0.0352
ECAD model for RF1600-000
STMicroelectronics
TVS DIODE 21.5VC ST0201 / 21.5V Clamp Ipp Tvs Diode Surface Mount ST0201
Lowest to $0.1079
ECAD model for ESDZV18-1BF4

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0784 $50.1760
1,560+ $0.0643 $100.3080
2,410+ $0.0623 $150.1430
3,320+ $0.0603 $200.1960
4,290+ $0.0583 $250.1070
5,740+ $0.0523 $300.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,980 pieces
MOQ: 640 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention