EN
  • EN
  • DE

M48T35AV-10PC1

Part No M48T35AV-10PC1
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 3 V to 3.6 V
Current - Timekeeping (Max) 2mA @ 3V to 3.6V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 28-PCDIP, CAPHAT
Win Source Part Number 207130-M48T35AV-10PC1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48T35AV-10PC1 CAD Model

Description

STMicroelectronics M48T35AV-10PC1 Timekeeper SRAM

The M48T35AV-10PC1 is a high-performance, 256 Kbit (32K x 8) Timekeeper SRAM designed by STMicroelectronics to provide a convenient and reliable solution for integrating a battery-backed non-volatile memory and a real-time clock (RTC) in a single package. This integrated device is particularly suitable for applications requiring data and time storage without the risk of data loss upon power failure.

Key Features

  • Integrated Power-Supply and Crystal: The device includes a built-in 3 V lithium battery and a quartz crystal, which ensures that the real-time clock continues to function and the SRAM retains data even when the main power is lost.
  • Real-Time Clock (RTC): The M48T35AV-10PC1 features a real-time clock that counts seconds, minutes, hours, day, date, month, and years with leap-year compensation up to the year 2100.
  • Automatic Power-Fail Chip De-Select and Write-Protection: This feature ensures data integrity by automatically switching to the battery supply during a power fail condition and write-protecting the memory.
  • Low Power Consumption: Designed for energy efficiency, the device operates with very low power consumption, making it ideal for battery-powered systems.
  • 10 ns Access Time: The SRAM provides a fast access time of 10 ns, facilitating quick data retrieval and storage, which is critical for high-performance computing tasks.
  • 28-Pin DIP Package: The device is available in a 28-pin, 600 mil DIP package, which is easy to integrate into a variety of circuit boards and systems.

Applications

The M48T35AV-10PC1 is versatile and can be used in a wide range of applications, including:

  • Industrial systems
  • Embedded systems
  • Communications equipment
  • Network servers
  • Medical devices
  • Point-of-sale terminals

With its robust feature set, the M48T35AV-10PC1 from STMicroelectronics is a reliable choice for designers looking to incorporate both non-volatile memory and a real-time clock in their systems, ensuring data preservation and accurate timekeeping even in the event of a power interruption.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Maxim Integrated
IC RTC CLK/CALENDAR SPI 14TDFN
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.0316

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess