The MAX236EWG from Maxim Integrated is a high-performance, 16-channel, serially controlled, 5V CMOS analog multiplexer/demultiplexer. This versatile component is designed to operate in a wide range of applications, from data acquisition systems to process control and industrial automation, offering exceptional functionality and reliability.
Key Features
- Wide Voltage Range: The device operates with a single +5V supply or dual ±5V supplies, providing flexibility in various system designs.
- High-Speed Serial Interface: It includes a 4-wire serial interface that allows for simple connection to microprocessors and microcontrollers, enhancing ease of use and integration into digital systems.
- Low Power Consumption: The MAX236EWG is optimized for low power operation, making it suitable for battery-powered and energy-efficient applications.
- ESD Protection: It features electrostatic discharge (ESD) protection inputs, ensuring robust performance in environments where ESD events may occur.
- Break-Before-Make Switching: This feature prevents momentary shorting when switching channels, which is critical for preventing damage to sensitive components and maintaining signal integrity.
Applications
The MAX236EWG is ideal for a variety of applications, including:
- Data Acquisition Systems
- Process Control Systems
- Industrial Automation
- Instrumentation
- Communication Systems
Product Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
+5V or ±5V
On-Resistance (R<sub>ON)
Typically 100Ω
Channel Count
16
Package
24-Wide SO
Temperature Range
-40°C to +85°C
With its robust design and comprehensive feature set, the MAX236EWG from Maxim Integrated is a powerful solution for designers looking to add reliable multiplexing capabilities to their projects.