Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Comchip Technology
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 5.1V
Voltage - Clamping (Max) @ Ipp 15V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 75W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 15pF @ 1MHz
Mounting Type Surface Mount
Package / Case 1005 (2512 Metric)
Supplier Device Package 1005/SOD-323F
Base Product Number CPDF5
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 867096-CPDF5V0
Ultra Librarian 3D Model Ultra Librarian CPDF5V0 CAD Model

Description

The 867096-CPDF5V0 is a zener TVS diode from Comchip Technology.

  • Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
  • Application: General Purpose
  • Package: 1005 (2512 Metric)
  • Standard Package: 4,000 pieces
  • Voltage Reverse Standoff: 5V
  • Breakdown Voltage: 5.1V
  • Clamping Voltage @ Peak Pulse Current: 15V
  • Peak Pulse Power: 75W
  • Diode Configuration: Bidirectional
  • Number of Channels: 1
  • Capacitance: 15pF @ 1MHz
  • Peak Pulse Current: 5A for a 10/1000µs waveform and 8/20µs waveform
  • Mounting Technology: Surface Mount
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected
  • HTSUS Code: 8541.10.0080
  • Product Status: Active

You May Also Be Interested in

Yageo
SMDJ, DO-214AB, 16V, 26V, REEL 1 / 26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2094
ECAD model for SMDJ16CA/TR13
Yageo
SMAJ, DO-214AC, 9V, 15.4V, REEL / 15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0463
ECAD model for SMAJ9.0A/TR13
Microchip Technology
TVS DIODE 150VWM 268VC DO202AA
Lowest to $73.9766
ECAD model for LC150
MDD
TVS DIODE 5VWM 11.6VC DFN1006 / Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006
Need more? Email Us
ECAD model for ESD8D5V0
Diodes Incorporated
TVS DIODE 12VWM 19.9VC D-FLAT / 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount D-Flat
Need more? Email Us
ECAD model for P6SMAJ12ADF-13
Yageo
SMBJ, DO-214AA, 130V, 209V, REEL / 209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ130A/TR13
Nexperia USA Inc.
TVS DIODE 3.3VWM 13VC DSN1006-2 / 13V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount DSN1006-2
Lowest to $0.0473
ECAD model for PTVS3V3Z1BSCYL
Comchip Technology
TVS DIODE 17VWM 46V 0402C/SOD923 / 46V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Lowest to $0.0348
ECAD model for CPDQC17VE-HF
Yageo
TVS ESD, SOD-123S, 26V, 42.1V, R / 42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12A26L01

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention